location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP 15L TG02-0006ni Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15L TG02-0006ni
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
697Y1EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548538003 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1094
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Mar 2024 10:23:03
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2024
Product end of life date
Bullet Points Victus by HP 15L TG02-0006ni Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i5-12400F (up to 4.4 GHz with Intel® Turbo Boost Technology, 18 MB L3 cache, 6 cores, 12 threads)
  • - Windows 11 Home Single Language in S mode
  • - NVIDIA® GeForce RTX™ 3060 (12 GB GDDR6 dedicated)
  • - 16 GB memory; 1 TB HDD storage; 512 GB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name Victus by HP 15L TG02-0006ni Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Silver :
The short editorial description of Victus by HP 15L TG02-0006ni Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Silver

Victus by HP 15L Gaming Desktop TG02-0006ni PC, Windows 11 Home Single Language in S mode, Intel® Core™ i5, 16GB RAM, 512GB SSD, 1TB HDD, NVIDIA® GeForce RTX™ 3060
More>>>
Victus by HP 15L TG02-0006ni Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Silver:
The official marketing text of Victus by HP 15L TG02-0006ni Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Silver as supplied by the manufacturer

Work Hard. Play Easy.
Get one machine to do it all with the Victus Desktop Gaming PC. Play for real with an Intel® processor[1,2] and impressive graphics. Seamlessly switch over to work or streaming with the latest Windows 11 OS, 9 USB ports, and plenty of storage. Control RGB lighting and other performance features in the OMEN Gaming Hub.

Short summary description Victus by HP 15L TG02-0006ni Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Silver:
This short summary of the Victus by HP 15L TG02-0006ni Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Victus by HP 15L TG02-0006ni, 2,5 GHz, Intel® Core™ i5, i5-12400F, 16 GB, 1,51 TB, Windows 11 Home in S mode

Long summary description Victus by HP 15L TG02-0006ni Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Silver:
This is an auto-generated long summary of Victus by HP 15L TG02-0006ni Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Silver based on the first three specs of the first five spec groups.

Victus by HP 15L TG02-0006ni. Processor frequency: 2,5 GHz, Processor type: Intel® Core™ i5, Processor: i5-12400F. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 3200 MHz. Total storage capacity: 1,51 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060. Operating system software: Windows 11 Home in S mode. Power supply: 400 W. Form factor: Tower. Product type: PC. Weight: 6,31 kg. Product colour: Silver

Up your game with powerful specs
Up your game with powerful specs

Play for real with an Intel® processor[1,2], impressive graphics, plus Bluetooth® and Wi-Fi connectivity.

One machine for all your needs
One machine for all your needs

Tackle tasks and entertainment with Windows 11, 9 USB ports and plenty of storage in this modern designed case.

Elevate your play with OMEN Gaming Hub
Elevate your play with OMEN Gaming Hub

The OMEN Gaming Hub puts you in charge of everything from system vitals and hardware controls to RGB lighting.

Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i5
Processor generation
12th gen Intel® Core™ i5
Processor *
i5-12400F
Processor number of cores
6
Processor threads
12
Processor boost frequency
4,4 GHz
Processor frequency *
2,5 GHz
Processor cache
18 MB
Processor cache type
L3
Bus type
DMI4
Number of processors
1
Memory
Internal memory *
16 GB
Maximum memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory speed
3200 MHz
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1,51 TB
Storage media *
HDD+SSD
Optical drives *
No
Number of storage drives installed
2
Total HDDs capacity
1 TB
Number of HDDs installed
1
Hard drive capacity
1 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Total SSDs capacity
512 GB
Number of SSDs installed
1
Solid-state drive capacity
512 GB
Solid-state drive interfaces
PCI Express, NVMe
NVMe
Yes
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3060
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6
Number of discrete graphics cards
1
Graphics card HDMI ports quantity
1
Graphics card DisplayPorts quantity
1
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852AE
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.2
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Number of speaker outputs
1
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Form factor *
Tower
Color name
Ceramic white metal
Placement supported
Vertical
Number of 3.5" bays
1
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Silver
Country of origin
China
Performance
Market positioning
Gaming
Chipset
Intel H670
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system software *
Windows 11 Home in S mode
Pre-installed software
ExpressVPN; LastPass Premium
Trial software
McAfee LiveSafe, Microsoft Office 365
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP Support Assistant
Yes
HP Software provided
HP Connection Optimizer; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting; MyHP
HP segment
Home
Power
Power supply *
400 W
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Silver
Sustainable technologies and materials
Water based paint
Weight & dimensions
Width *
155 mm
Depth *
297,3 mm
Height *
337 mm
Weight *
6,31 kg
Package width
499 mm
Package depth
400 mm
Package height
287 mm
Package weight
8,64 kg
Packaging content
Display included *
No
Screws included
Yes
Terms of use Victus by HP 15L TG02-0006ni Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 1,51 TB HDD+SSD NVIDIA GeForce RTX 3060 Windows 11 Home in S mode Tower PC Silver:
Terms of use

Technical specification disclaimers