location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 40L GT21-0001ni Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
40L GT21-0001ni
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
697S6EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548537839 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1384
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
Bullet Points HP OMEN 40L GT21-0001ni Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-12700K (up to 5.0 GHz with Intel® Turbo Boost Technology, 25 MB L3 cache, 12 cores, 20 threads)
  • - Windows 11 Home Single Language in S mode
  • - NVIDIA® GeForce RTX™ 3070 Ti (8 GB GDDR6X dedicated)
  • - 16 GB memory; 2 TB HDD storage; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP OMEN 40L GT21-0001ni Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tower PC Black :
The short editorial description of HP OMEN 40L GT21-0001ni Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tower PC Black

OMEN 40L Desktop GT21-0001ni PC, Windows 11 Home Single Language in S mode, Intel® Core™ i7, 16GB RAM, 1TB SSD, 2TB HDD, NVIDIA® GeForce RTX™ 3070 Ti
More>>>
HP OMEN 40L GT21-0001ni Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tower PC Black:
The official marketing text of HP OMEN 40L GT21-0001ni Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tower PC Black as supplied by the manufacturer

Master level performance made all your own
The OMEN by HP 40L Gaming Desktop is the ultimate companion on your gaming journey. Powered by the latest Intel® processor[1] and advanced graphics, the OMEN Desktop has a superior cooling system that prevents overheating. Designed for easy tool-less upgradeability, the OMEN Desktop will give you the top-tier performance to meet your gaming needs.

Short summary description HP OMEN 40L GT21-0001ni Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tower PC Black:
This short summary of the HP OMEN 40L GT21-0001ni Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 40L GT21-0001ni, 3,6 GHz, Intel® Core™ i7, i7-12700K, 16 GB, 3 TB, Windows 11 Home in S mode

Long summary description HP OMEN 40L GT21-0001ni Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tower PC Black:
This is an auto-generated long summary of HP OMEN 40L GT21-0001ni Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tower PC Black based on the first three specs of the first five spec groups.

HP OMEN 40L GT21-0001ni. Processor frequency: 3,6 GHz, Processor type: Intel® Core™ i7, Processor: i7-12700K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 3733 MHz. Total storage capacity: 3 TB, Storage media: HDD+SSD. On-board graphics card model: Intel UHD Graphics 770, Discrete graphics card model: NVIDIA GeForce RTX 3070 Ti. Operating system software: Windows 11 Home in S mode. Power supply: 800 W. Form factor: Tower. Product type: PC. Product colour: Black

Stay cool under pressure
Stay cool under pressure

All-around strategic placed fans prevent overheating even when your game heats up.

Tool-less design
Tool-less design

Easily upgrade and expand the memory, storage drives, and interior expansion slots to fit your gaming needs.

OMEN Gaming Hub
OMEN Gaming Hub

The OMEN Gaming Hub elevates everything from software enhancements, hardware controls, to live services.

Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor *
i7-12700K
Processor number of cores
12
Processor threads
20
Processor boost frequency
5 GHz
Processor frequency *
3,6 GHz
Processor cache
25 MB
Processor cache type
L3
Bus type
DMI4
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
4x DIMM
Memory speed
3733 MHz
ECC
No
Non-ECC
Yes
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
3 TB
Storage media *
HDD+SSD
Optical drives *
No
Number of storage drives installed
2
Total HDDs capacity
2 TB
Number of HDDs installed
1
Hard drive capacity
2 TB
Hard drive interface
SATA
Hard drive rotational speed
7200 RPM
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
SSD memory type
TLC
Solid-state drive interfaces
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 3070 Ti
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6X
Number of discrete graphics cards
1
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Network
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX201
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
4
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Design
Form factor *
Tower
Placement supported
Vertical
Water cooling system
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
RGB memory lighting
Yes
Introduction year
2022
Country of origin
China
Performance
Market positioning
Gaming
Chipset
Intel Z690
Motherboard form factor
micro ATX
Audio system
DTS:X Ultra
Audio output channels
5.1 channels
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system software *
Windows 11 Home in S mode
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Intel Extreme Memory Profile (XMP)
Yes
Special features
HP segment
Home
Power
Power supply *
800 W
80 PLUS certification
80 PLUS Gold
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Sustainable technologies and materials
Water based paint
Weight & dimensions
Width *
204 mm
Depth *
470 mm
Height *
467 mm
Weight *
18,7 kg
Package width
592 mm
Package depth
328 mm
Package height
582 mm
Package weight
19,3 kg
Packaging content
Display included *
No
Terms of use HP OMEN 40L GT21-0001ni Intel® Core™ i7 i7-12700K 16 GB DDR4-SDRAM 3 TB HDD+SSD NVIDIA GeForce RTX 3070 Ti Windows 11 Home in S mode Tower PC Black:
Terms of use

Technical specification disclaimers