location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Spectre x360 16-f1003ni Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 40,6 cm (16") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spectre x360
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
16
HP segment:
HP segment
Home
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
16-f1003ni
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
697R7EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548537730 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1829
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Mar 2024 11:37:37
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2023
Product end of life date
Bullet Points HP Spectre x360 16-f1003ni Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 40,6 cm (16") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™ i7-1260P (up to 4.7 GHz with Intel® Turbo Boost Technology, 18 MB L3 cache, 12 cores, 16 threads)
  • - Windows 11 Pro
  • - 40.6 cm (16") diagonal UHD+ touch display
  • - Intel® Arc™ A370M Graphics (4 GB GDDR6 dedicated)
  • - 32 GB memory; 1 TB SSD storage
Warranty: 1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply. Support service included: HP 1 year SmartFriend Service. For terms and conditions, please visit https://cpc.ext.hp.com/portal/site/cpc/details/?serviceProductNumber=UL054E&selectedCountry=ZA&lang=en_US
Long product name HP Spectre x360 16-f1003ni Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 40,6 cm (16") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Black :
The short editorial description of HP Spectre x360 16-f1003ni Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 40,6 cm (16") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Black

Spectre x360 2-in-1 Laptop 16-f1003ni, Windows 11 Pro, 16", touch screen, Intel® Core™ i7, 32GB RAM, 1TB SSD, Intel® A370M, UHD+, Nightfall black
More>>>
HP Spectre x360 16-f1003ni Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 40,6 cm (16") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
The official marketing text of HP Spectre x360 16-f1003ni Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 40,6 cm (16") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Black as supplied by the manufacturer

Designed to make you look good with uncompromised connection
The HP Spectre x360 Laptop is powered by an Intel® Processor[2] that adapts to you for superior multi-tasking. With a taller display, you can view more content with less scrolling. Look your best thanks to HP GlamCam, an intelligent 5MP camera[3] that keeps you in-frame and well-lit. Plus, protect your well-being with screen time and distance reminders.

Short summary description HP Spectre x360 16-f1003ni Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 40,6 cm (16") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This short summary of the HP Spectre x360 16-f1003ni Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 40,6 cm (16") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Spectre x360 16-f1003ni, Intel® Core™ i7, 40,6 cm (16"), 3840 x 2400 pixels, 32 GB, 1 TB, Windows 11 Pro

Long summary description HP Spectre x360 16-f1003ni Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 40,6 cm (16") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
This is an auto-generated long summary of HP Spectre x360 16-f1003ni Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 40,6 cm (16") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Black based on the first three specs of the first five spec groups.

HP Spectre x360 16-f1003ni. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor type: Intel® Core™ i7, Processor: i7-1260P. Display diagonal: 40,6 cm (16"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system software: Windows 11 Pro. Product colour: Black

HP GlamCam with Auto Frame and Appearance Filter
HP GlamCam with Auto Frame and Appearance Filter

Look your best on video calls with HP GlamCam, an intelligent 5MP camera with Backlight Adjustment and Auto Frame.

Screen reminders to help protect your well-being
Screen reminders to help protect your well-being

With screen time and distance reminders, you know when it’s time to take a screen break or if you’re too close.

Made with the planet in mind
Made with the planet in mind

Because better feels better, we’ve included ocean-bound plastic[3] and recycled aluminum[4] in this PC design.

Design
Color name
Nightfall black
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Market positioning
Premium
Introduction year
2022
Country of origin
China
Original brand name
HP
Display
Display diagonal *
40,6 cm (16")
Display resolution *
3840 x 2400 pixels
Touchscreen *
Yes
HD type
UHD+
Panel type
OLED
LED backlight
Yes
Native aspect ratio
16:10
Display glass type
Corning Glass
Display bezel technology
Micro-Edge
Display brightness
400 cd/m²
Display diagonal (metric)
40,6 cm
RGB colour space
DCI-P3
Color gamut
100%
Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor *
i7-1260P
Processor number of cores
12
Processor threads
16
Processor boost frequency
4,7 GHz
Processor cache
18 MB
Processor cache type
L3
Configurable TDP-down
20 W
Memory
Internal memory *
32 GB
Internal memory type
DDR4-SDRAM
Memory speed
3200 MHz
Memory form factor
On-board
Maximum memory *
32 GB
ECC
No
Non-ECC
Yes
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
Solid-state drive capacity
1 TB
SSD memory type
TLC
Solid-state drive interfaces
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Optical drives *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete GPU manufacturer
Intel
Discrete graphics card model *
Intel Arc A370M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR6
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
Yes
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Audio system
B&O PLAY
Built-in speaker(s)
Yes
Number of built-in speakers
4
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6E AX211
WLAN controller manufacturer
Intel
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
5.3
Network
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity
1
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
Charging port type
USB Type-C
USB Type-C DisplayPort Alternate Mode
Yes
USB Power Delivery
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
3
Performance
Chipset
Intel SoC
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Temperature sensor
Yes
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard backlit
Yes
Full-size keyboard
Yes
Software
Operating system software *
Windows 11 Pro
Processor special features
Intel Flex Memory Access
Yes
Intel Trusted Execution Technology
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Execute Disable Bit
Yes
CPU configuration (max)
1
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Virtualization Technology (VT-x)
Yes
Special features
HP Audio Boost
Yes
HP speaker type
HP Quad Speakers
HP Smart AC Adapter
Yes
HP Imagepad
Yes
HP front camera
HP TrueVision 5MP
HP segment
Home
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
6
Battery capacity *
83 Wh
Battery life (max)
9 h
Continuous video playback time
14,5 h
Fast charging
Yes
Fast charging time (50%)
30 min
Battery weight
310 g
Power
AC adapter power
135 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Security
Fingerprint reader
Yes
Trusted Platform Module (TPM)
Yes
Password protection
Yes
Password protection type
BIOS, Power on, User
Sustainability
Sustainability compliance
Yes
Sustainability certificates
EPEAT Gold, ENERGY STAR
Sustainable technologies and materials
Ocean-bound plastic in speaker enclosure(s) and bezel; Keyboard mechanism made from agriculture waste; Recycled metal in cover, keyboard frame, base, hinge cap(s) and drop jaw; Keyboard keycaps made with post-consumer recycled plastic
Weight & dimensions
Width
358 mm
Depth
245,3 mm
Height
19,9 mm
Weight *
2,01 kg
Packaging data
Package width
136 mm
Package depth
431 mm
Package height
330 mm
Package weight
4,38 kg
Packaging content
Keyboard included
Yes
Bag included
Yes
Stylus pen
Yes
Other features
Number of speakers
4
Colour sensor
Yes
Terms of use HP Spectre x360 16-f1003ni Intel® Core™ i7 i7-1260P Hybrid (2-in-1) 40,6 cm (16") Touchscreen UHD+ 32 GB DDR4-SDRAM 1 TB SSD Intel Arc A370M Wi-Fi 6E (802.11ax) Windows 11 Pro Black:
Terms of use

Technical specification disclaimers