location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t540
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5H0L5EA show
Show alternative article codes used in the online market place
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jul 2024 00:06:05
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Mar 2023
Product end of life date
CE Marking (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ Embedded R1305G (1.5 GHz base clock, up to 2.8 GHz max boost clock, 4 MB L3 cache, 2 cores)
  • - Windows 10 IoT Enterprise 2021 LTSC
  • - AMD Radeon™ Vega 3 Graphics
Warranty: 3 year (3/3/0) limited warranty includes 3 years of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G :
The short editorial description of HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G

t540 Thin Client Bundle
More>>>
HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G:
The official marketing text of HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G as supplied by the manufacturer

Simple, secure virtual desktop solution.
Transition your fleet to the cloud with the HP t540 Thin Client virtual desktop solution. Confidently deploy in confined workspaces with multiple configuration options and multi-layered security—providing effective collaboration and productivity for the end user.

Short summary description HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G:
This short summary of the HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G data-sheet is auto-generated and uses the product title and the first six key specs.

HP t540, 1,5 GHz, AMD, AMD Ryzen Embedded, R1305G, 2,8 GHz, 4 MB

Long summary description HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G:
This is an auto-generated long summary of HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G based on the first three specs of the first five spec groups.

HP t540. Processor frequency: 1,5 GHz, Processor manufacturer: AMD, Processor type: AMD Ryzen Embedded. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2400 MHz. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon Vega 3. Ethernet LAN data rates: 10,100,1000 Mbit/s

Designed for your organization’s computing needs.

Adapt to workforce needs with the HP t540 Thin Client. Multiple options for placement and mounting[1] allow easy setup, fitting into almost any workspace.

Robust security.

Minimize security threats right from bootup with AMD Memory Guard and UEFI (BIOS) Secure Boot at the component-level. Together with a certified Trusted Platform Module and a cable lock slot—keep your thin clients protected inside and out.

Instant cloud access. Efficient usability.

Increase everyday productivity and workforce collaboration with an impressive AMD Ryzen™ System-on-Chip processor[4] and dual UHD/4K[5] display support. Get easy device management while providing a seamless user experience.

Processor
Processor frequency *
1,5 GHz
Processor manufacturer *
AMD
Processor type
AMD Ryzen Embedded
Processor
R1305G
Processor number of cores
2
Processor threads
4
Processor boost frequency
2,8 GHz
Processor cache
4 MB
Processor cache
1 MB
L3 cache
4 MB
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory speed
2400 MHz
Memory slots
1x SO-DIMM
Memory layout (slots x size)
1 x 8 GB
Storage
Total storage capacity *
64 GB
Storage media *
eMMC
Graphics
On-board graphics card model
AMD Radeon Vega 3
Audio
Built-in speaker(s)
Yes
Network
Wi-Fi *
No
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
3
USB Type-C ports quantity
1
Combo headphone/mic port
Yes
DisplayPorts quantity
2
Design
Product colour *
Black
Display
Display included *
No
Software
Operating system software *
Windows 10 IoT Enterprise
Power
Power supply
45 W
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
35 mm
Depth
200 mm
Height
200 mm
Weight
1,4 kg
Packaging data
Package depth
1400 mm
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
Keyboard
USB
Country Distributor
Switzerland 1 distributor(s)
United Kingdom 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Terms of use HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G:
Terms of use

Technical specification disclaimers