HP logo

HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45877
Info modified on:
15 May 2024, 15:00:53
End of life date:
31 Mar 2023
Bullet Points HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G:
  • - AMD Ryzen™ Embedded R1305G (1.5 GHz base clock, up to 2.8 GHz max boost clock, 4 MB L3 cache, 2 cores)
  • - Windows 10 IoT Enterprise 2021 LTSC
  • - AMD Radeon™ Vega 3 Graphics
Warranty:
3 year (3/3/0) limited warranty includes 3 years of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G:

t540 Thin Client Bundle

HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G:

Simple, secure virtual desktop solution.
Transition your fleet to the cloud with the HP t540 Thin Client virtual desktop solution. Confidently deploy in confined workspaces with multiple configuration options and multi-layered security—providing effective collaboration and productivity for the end user.

Short summary description HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G:

HP t540, 1,5 GHz, AMD, AMD Ryzen Embedded, R1305G, 2,8 GHz, 4 MB

Long summary description HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G:

HP t540. Processor frequency: 1,5 GHz, Processor manufacturer: AMD, Processor type: AMD Ryzen Embedded. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2400 MHz. Total storage capacity: 64 GB, Storage media: eMMC. On-board graphics card model: AMD Radeon Vega 3. Top Wi-Fi standard: Wi-Fi 6 (802.11ax), Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax), Ethernet LAN data rates: 10,100,1000 Mbit/s

Reasons to buy
Specs
Recommended products
Distributors
Loading...
Terms of use HP t540 1,5 GHz Windows 10 IoT Enterprise 1,4 kg Black R1305G 5H0L4EA#ABH:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.