Slim Desktop S01-pF1004ni Bundle PC, Windows 11 Home, Intel® Core™ i3, 8GB RAM, 1TB HDD
Slimmer design. Performance you can depend on.
Make the most of your living space with a reliable compact PC. Designed to take up less space where you need it, the HP Slim Desktop delivers technology and reliability you can depend on, with a slim design that fits anywhere.
HP Slim Desktop S01-pF1004ni, 3,7 GHz, Intel® Core™ i3, 8 GB, 1 TB, DVD±RW, Windows 11 Home
HP Slim Desktop S01-pF1004ni. Processor frequency: 3,7 GHz, Processor type: Intel® Core™ i3, Processor: i3-10105. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD±RW. On-board graphics card model: Intel® UHD Graphics 630. Operating system software: Windows 11 Home. Power supply: 180 W. Form factor: Mini Tower. Product type: PC. Product colour: Black