HP logo

HP Chromebook 11a-na0000ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White

Brand:
Product family:
Product series:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
868
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Oct 2023
Bullet Points HP Chromebook 11a-na0000ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White:
  • - MediaTek MT8183 (2.0 GHz base frequency, 2 MB L2 cache, 8 cores)
  • - Chrome OS™
  • - 29.5 cm (11.6") diagonal HD display
  • - MediaTek Integrated Graphics
  • - 4 GB memory; 32 GB eMMC storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Chromebook 11a-na0000ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White:

Chromebook 11a 11a-na0000ni, Chrome OS™, 11.6", MediaTek 4GB RAM, 32GB eMMC, HD

HP Chromebook 11a-na0000ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White:

Take it all in on the go
The HP Chromebook 11a laptop lets you keep up from anywhere. Its compact size is light enough to grab and go. And keeps you going with a long battery life, full-size keyboard and the familiarity of Chrome OS and all your favorite Android apps.

Short summary description HP Chromebook 11a-na0000ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White:

HP Chromebook 11a-na0000ni, MediaTek, 2 GHz, 29,5 cm (11.6"), 1366 x 768 pixels, 4 GB, 32 GB

Long summary description HP Chromebook 11a-na0000ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White:

HP Chromebook 11a-na0000ni. Product type: Chromebook, Form factor: Clamshell. Processor type: MediaTek, Processor: MT8183, Processor frequency: 2 GHz. Display diagonal: 29,5 cm (11.6"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 32 GB, Storage media: eMMC. On-board graphics card model: MediaTek Integrated Graphics. Operating system software: ChromeOS. Product colour: White

Terms of use HP Chromebook 11a-na0000ni MediaTek MT8183 29,5 cm (11.6") HD 4 GB LPDDR4-SDRAM 32 GB eMMC Wi-Fi 5 (802.11ac) ChromeOS White 502Z2EA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.