location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4KK83A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0192545670197 show
Category:
Photo paper has been specially designed for printing photographs. Use it to make perfect prints of your pictures!
Photo Paper Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 131835
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:07:04
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 28 Aug 2021
Product end of life date
Bullet Points HP Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print instant, high resolution 10 x 15 cm photos, exclusively for HP Sprocket Studio.[1]
  • - Print colourful, smudge-proof, water resistant, and tear-resistant photos that last up to 100 years.[2]
  • - Easily load the cartridges and photo paper into your Sprocket Studio for simple photo printing – enough for 80 photos (per package).
  • - With HP Sprocket 10 x 15 cm Photo Paper and Cartridges, have confidence that paper has been responsibly sourced and recycling is easy.[3]
Warranty: 6 months warranty from time of purchase. Visit http://www.support.hp.com for additional details.
Long product name HP Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets :
The short editorial description of HP Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets

Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets
More>>>
HP Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets:
The official marketing text of HP Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets as supplied by the manufacturer

Ideal for users who see great value in tangible photos, and print to cherish, curate, and keep memories by creating beautiful albums and photo gifts.
Make moments more memorable. Turn your favorite moments into 10 x 15 cm colourful photos that are perfect for displaying, exclusively for HP Sprocket Studio.

Short summary description HP Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets:
This short summary of the HP Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets data-sheet is auto-generated and uses the product title and the first six key specs.

HP Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets, Gloss, Inkjet, 10x15 cm, 4x6", White, 80 sheets

Long summary description HP Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets:
This is an auto-generated long summary of HP Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets based on the first three specs of the first five spec groups.

HP Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets. Finish type: Gloss, Print technology: Inkjet, Paper size: 10x15 cm. Package width: 199,9 mm, Package depth: 108 mm, Package height: 70,1 mm

Features
Print technology
Inkjet
Paper size
10x15 cm
Paper size (imperial)
4x6"
Product colour
White
Finish type *
Gloss
Sheets per pack
80 sheets
Features
Compatible products
Sprocket Studio
HP segment
Small medium business
Packaging data
Package width
199,9 mm
Package depth
108 mm
Package height
70,1 mm
Package weight
560 g
Country Distributor
Australia 1 distributor(s)
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
Terms of use HP Sprocket 4 x 6 in (10 x 15 cm) Photo Paper and Cartridges-80 sheets:
Terms of use

[1] HP Sprocket app required.