location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 805 G6 Small Form Factor PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteDesk 805 G6 Small Form Factor PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4H679EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196188985625 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 588
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Mar 2022
Product end of life date
Bullet Points HP EliteDesk 805 G6 Small Form Factor PC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 5 PRO 4650G (3.7 GHz base clock, up to 4.2 GHz max boost clock, 8 MB L3 cache, 6 cores)
  • - Windows 10 Pro
  • - AMD Radeon™ Graphics
  • - 8 GB memory; 256 GB SSD storage
Warranty: 3 year (3/3/3) limited warranty includes 3 years of parts, labor and on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP EliteDesk 805 G6 Small Form Factor PC :
The short editorial description of HP EliteDesk 805 G6 Small Form Factor PC

EliteDesk 805 G6 Small Form Factor PC, Windows 10 Pro, AMD Ryzen™ 5 PRO, 8GB RAM, 256GB SSD
More>>>
HP EliteDesk 805 G6 Small Form Factor PC:
The official marketing text of HP EliteDesk 805 G6 Small Form Factor PC as supplied by the manufacturer

Power for your workforce
Modern office users require smaller form factors that can keep up with serious workloads. The redesigned HP EliteDesk 805 Small Form Factor answers the requirement for robust power and expansion in a highly secure small form factor PC.

Short summary description HP EliteDesk 805 G6 Small Form Factor PC:
This short summary of the HP EliteDesk 805 G6 Small Form Factor PC data-sheet is auto-generated and uses the product title and the first six key specs.

HP EliteDesk 805 G6 Small Form Factor PC, 3,7 GHz, AMD Ryzen™ 5 PRO, 4650G, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 805 G6 Small Form Factor PC:
This is an auto-generated long summary of HP EliteDesk 805 G6 Small Form Factor PC based on the first three specs of the first five spec groups.

HP EliteDesk 805 G6 Small Form Factor PC. Processor frequency: 3,7 GHz, Processor type: AMD Ryzen™ 5 PRO, Processor: 4650G. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 3200 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: AMD Radeon Graphics. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 150 W. Form factor: SFF. Product type: PC. Product colour: Black

Power-packed and ready to go

Take on complex workloads with an AMD Ryzen™ PRO 4000 series processor[2], expandable memory, and powerful graphics.

Customize to fit your needs

The HP EliteDesk 805 SFF has enormous expandability with two bays and two half-height slots. Plus, there are three M.2 slots,11 USB ports and plenty of ports.

Work with peace of mind

Security features from HP and manageability features from AMD create an always-on, always-acting, resilient defense that is easily managed. Simplify device management with AMD DASH and support for full-featured hardware KVM.

Processor
Processor manufacturer *
AMD
Processor type *
AMD Ryzen™ 5 PRO
Processor *
4650G
Processor number of cores
6
Processor threads
16
Processor boost frequency
4,2 GHz
Processor frequency *
3,7 GHz
Processor cache
8 MB
Processor cache type
L3
Number of processors
1
Memory
Internal memory *
8 GB
Maximum memory *
128 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory slots
4x DIMM
Memory speed
3200 MHz
ECC
No
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Optical drives *
No
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
SSD memory type
TLC
Solid-state drive interfaces
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
Discrete graphics card model *
Not available
On-board graphics card model *
AMD Radeon Graphics
Network
Ethernet LAN connection *
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
5
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
2.0
Ports & interfaces
DisplayPorts quantity
2
DisplayPort version
1.4
Ethernet LAN (RJ-45) ports
1
Line-out
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Form factor *
SFF
Number of 3.5" bays
1
Product colour *
Black
Performance
Market positioning
Premium
Chipset
AMD PRO 565
Product type *
PC
Software
Operating system software *
Windows 10 Pro
Operating system architecture
64-bit
Special features
HP Support Assistant
Yes
HP segment
Business
Power
Power supply *
150 W
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Ocean-bound plastic in speaker enclosure; Outside box and corrugated cushions are 100% sustainably sourced and recyclable; Molded paper pulp cushion inside box is 100% sustainably sourced and recyclable; 40% post-consumer recycled plastic; Recycled plastic cushions; Low Halogen; 80 Plus® Platinum power supplies available
Weight & dimensions
Width *
95 mm
Depth *
270 mm
Height *
303 mm
Weight *
4,89 kg
Package width
399 mm
Package depth
230 mm
Package height
499 mm
Package weight
7,32 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard included
Yes
Terms of use HP EliteDesk 805 G6 Small Form Factor PC:
Terms of use

[2] Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed. [1] Device comes with Windows 10 and a free Windows 11 upgrade or may be preloaded with Windows 11. Upgrade timing may vary by device. Features and app availability may vary by region. Certain features require specific hardware (see Windows 11 Specifications).
[3] HP Sure Click supports Microsoft® Internet Explorer and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows is automatically updated and enabled. High speed internet and Microsoft account required. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Actual transfer rate will vary and is determined by the system's configured processor. See processor specifications for supported memory data rate. All memory slots are customer accessible / upgradeable.
For hard drives and solid state drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 36 GB (for Windows) of system disk is reserved for the system recovery software.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices. Only available in countries where 802.11ax is supported.
Sold separately or as an optional feature.
HD-DVD disks cannot be played on the DVD-ROM drive. No support for DVD-RAM. Actual speeds may vary. Don’t copy copyright-protected materials. Double Layer discs can store more data than single layer discs. Discs burned with this drive may not be compatible with many existing single-layer DVD drives and players.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 5 (802.11 ac) is backwards compatible with prior 802.11 specs.
AMD Radeon™ R7 430 Graphics (2 GB GDDR5 dedicated): not available in all regions.
Standard integrated.
Intel® Wi-Fi 6 AX200 and Bluetooth® 5 Combo: not available in all regions.
HP USB Business Slim Antimicrobial Keyboard and Antimicrobial USB Mouse not available in China.
Absolute Persistence module: Absolute agent is shipped turned off, and will be activated when customers activate a purchased subscription. Subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. The Absolute Recovery Guarantee is a limited warranty. Certain conditions apply. For full details visit: http://www.absolute.com/company/legal/agreements/computrace-agreement. Data Delete is an optional service provided by Absolute Software. If utilized, the Recovery Guarantee is null and void. In order to use the Data Delete service, customers must first sign a Pre-Authorization Agreement and either obtain a PIN or purchase one or more RSA SecurID tokens from Absolute Software.
HP Support Assistant: requires Windows and Internet access.
Ivanti Management Suite: subscription required.
HP Manageability Integration Kit can be downloaded from http://www8.hp.com/us/en/ads/clientmanagement/overview.html.
HP USB Hardened Mouse, HP PS/2 Mouse, HP USB and PS/2 Washable Mouse: are not available in all regions.
AMD DASH support with KVM (BIOS level only).
HP BIOSphere Gen6 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
HP Client Security Manager Gen5 requires Windows and is available on the select HP Pro and Elite PCs. See product specifications for details.
HP Sure Start for AMD is available on select HP PCs with AMD processors. See product specifications for availability.
HP Sure Recover Gen2: See product specifications for availability. Requires an open, wired network connection. You must back up important files, data, photos, videos, etc. before using HP Sure Recover to avoid loss of data.
HP Sure Click requires Windows 10 Pro or Enterprise. See https://bit.ly/2PrLT6A_SureClick for complete details.
HP Drive Lock is not supported on NVMe drives.
Trusted Platform Module TPM 2.0 Embedded Security Chip shipped with Windows 10 (Common Criteria EAL4+ Certified)(FIPS 140-2 Level 2 Certified): Firmware TPM is version 2.0. Hardware TPM is v1.2, which is a subset of the TPM 2.0 specification version v0.89 as implemented by Intel Platform Trust Technology (PTT).
150 W external power adapter, up to 89% efficiency, active PFC: when ordered with a discrete graphics card.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
Percentage of ocean-bound plastic contained in each component varies by product.
One Type A SuperSpeed USB 5Gbps with wake from keyboard.
HP Cloud Recovery is available for HP Elite and Pro desktops and laptops PCs with Intel® or AMD processors and requires an open, wired network connection. Note: You must back up important files, data, photos, videos, etc. before use to avoid loss of data. Detail please refer to: https://support.hp.com/us-en/document/c05115630.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Plastic cushions are made from >90% recycled plastic.
2.5" HDD requiring adapter supplied from factory only.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.
Fiber cushions made from 100% recycled wood fiber and organic materials.
HP Smart Support automatically collects the telemetry necessary upon initial boot of the product to deliver device-level configuration data and health insights and is available preinstalled on select products, thru HP Factory Configuration Services; or it can be downloaded. For more information about how to enable HP Smart Support or for download, please visit http://www.hp.com/smart-support