HP logo

HP Pavilion 24-k0000ni Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 11 Home Wi-Fi 5 (802.11ac) White

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1054
Info modified on:
12 Mar 2024, 11:37:37
End of life date:
31 Oct 2022
Bullet Points HP Pavilion 24-k0000ni Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 11 Home Wi-Fi 5 (802.11ac) White:
  • - Intel® Core™ i5-10400T (2.0 GHz base frequency, up to 3.6 GHz with Intel® Turbo Boost Technology, 12 MB L3 cache, 6 cores)
  • - Windows 11 Home Single Language
  • - 60.5 cm (23.8") diagonal, FHD (1920 x 1080), touch, IPS, three-sided micro-edge, BrightView, 250 nits, 72% NTSC
  • - Intel® UHD Graphics 630
  • - 8 GB memory; 1 TB HDD storage; 256 GB SSD storage
Warranty:
1 year (1/1/0) limited warranty includes 1 year of parts and labor. No on-site repair. Terms and conditions vary by country. Certain restrictions and exclusions apply.
Long product name HP Pavilion 24-k0000ni Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 11 Home Wi-Fi 5 (802.11ac) White:

Pavilion 24-k0000ni Bundle PC, Windows 11 Home Single Language, 23.8", touch screen, Intel® Core™ i5, 8GB RAM, 256GB SSD, FHD

HP Pavilion 24-k0000ni Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 11 Home Wi-Fi 5 (802.11ac) White:

Elegant design. Exceptional performance.
From its impeccable design to its power and performance, the HP Pavilion All-in-One PC is made to tackle demanding projects and enjoy movie marathons, all while looking good. The perfect blend of form and function, it fits beautifully into any space.

Short summary description HP Pavilion 24-k0000ni Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 11 Home Wi-Fi 5 (802.11ac) White:

HP Pavilion 24-k0000ni, 60,5 cm (23.8"), Full HD, Intel® Core™ i5, 8 GB, 1,26 TB, Windows 11 Home

Long summary description HP Pavilion 24-k0000ni Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 11 Home Wi-Fi 5 (802.11ac) White:

HP Pavilion 24-k0000ni. Product type: All-in-One PC. Display diagonal: 60,5 cm (23.8"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Panel type: IPS. Processor type: Intel® Core™ i5, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. Built-in camera. Operating system software: Windows 11 Home. Product colour: White

Terms of use HP Pavilion 24-k0000ni Intel® Core™ i5 i5-10400T 60,5 cm (23.8") 1920 x 1080 pixels Touchscreen All-in-One PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 11 Home Wi-Fi 5 (802.11ac) White 46J36EA:
Technical specification disclaimers
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.