OMEN 30L Desktop GT13-0004ni PC, Windows 10 Home, Intel® Core™ i9, 16GB RAM, 512GB SSD, 2TB HDD, NVIDIA® GeForce RTX™ 3080
Your future gaming self will thank you
It’s gaming love at first sight. The OMEN 30L Desktop PC has got the looks and can back it up. With a power processor and graphics, you can play day one. And with being easy to upgrade and OMEN Gaming Hub, it’s crafted for the long term.
HP OMEN 30L GT13-0004ni, 3,7 GHz, Intel® Core™ i9, i9-10900K, 16 GB, 2,51 TB, Windows 10 Home
HP OMEN 30L GT13-0004ni. Processor frequency: 3,7 GHz, Processor type: Intel® Core™ i9, Processor: i9-10900K. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory speed: 3200 MHz. Total storage capacity: 2,51 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA GeForce RTX 3080. Operating system software: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 750 W. Form factor: Tower. Product type: PC