location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Thin Client Mounting Bracket Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Thin Client Mounting Bracket
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2FT00AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628341870 show
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 273388
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Sep 2024 00:01:53
The date of the most recent change of the data-sheet in Icecat's system
Long product name HP Thin Client Mounting Bracket Black :
The short editorial description of HP Thin Client Mounting Bracket Black

Thin Client Mounting Bracket
More>>>
Short summary description HP Thin Client Mounting Bracket Black:
This short summary of the HP Thin Client Mounting Bracket Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Thin Client Mounting Bracket, 25,5 kg, Black

Long summary description HP Thin Client Mounting Bracket Black:
This is an auto-generated long summary of HP Thin Client Mounting Bracket Black based on the first three specs of the first five spec groups.

HP Thin Client Mounting Bracket. Maximum weight capacity: 25,5 kg, Product colour: Black

Technical details
Product colour *
Black
Maximum weight capacity
25,5 kg
Compatibility
HP t420 Thin Client, HP t520 Thin Client, HP t530 Thin Client, HP t620 Thin Client (NOTE: does not support t620 PLUS models), HP t630
VESA mounting
Yes
VESA mounting interfaces
100 x 100 mm
HP segment
Business
Weight & dimensions
Width
330 mm
Depth
230 mm
Height
88,9 mm
Packaging data
Package width
350 mm
Package depth
350 mm
Package height
110 mm
Country Distributor
Nederland 3 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 2 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)
Australia 1 distributor(s)