location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY Curved All-in-One - 34-b000ni

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY Curved
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
34
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ENVY Curved All-in-One - 34-b000ni
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1NH06EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190781753858 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 18 Nov 2017
Product end of life date
Leaflet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ENVY Curved All-in-One - 34-b000ni
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Home 64-bit
  • - Intel Core i7-7700T (8MB Cache, 2.9GHz)
  • - 86.4 cm (34") Wide Quad HD 3440 x 1440, NVIDIA GeForce GTX 950M (4GB, GDDR5)
  • - 16GB (2133MHz) DDR4-SDRAM (2 x 8) & 2000GB HDD, 256GB SSD
Long product name HP ENVY Curved All-in-One - 34-b000ni :
The short editorial description of HP ENVY Curved All-in-One - 34-b000ni

Intel Core i7-7700T (8MB Cache, 2.9GHz), 16GB DDR4-SDRAM, 2000GB HDD, 256 SSD, 86.4 cm (34") Wide Quad HD 3440 x 1440, Intel HD Graphics 630 + NVIDIA GeForce GTX 950M (4GB, GDDR5), WLAN, Bluetooth, HP TrueVision FHD IR, Windows 10 Home 64-bit
More>>>
HP ENVY Curved All-in-One - 34-b000ni:
The official marketing text of HP ENVY Curved All-in-One - 34-b000ni as supplied by the manufacturer

Total immersion. Absolute seduction.

Transcend the realm of home entertainment with an immersive experience unlike any other. From the craftsmanship of its ultra-thin, curved micro-edge display to every one of its almost five million pixels, this revolutionary work of art was designed to impress, captivate, and ultimately take your breath away.

Short summary description HP ENVY Curved All-in-One - 34-b000ni:
This short summary of the HP ENVY Curved All-in-One - 34-b000ni data-sheet is auto-generated and uses the product title and the first six key specs.

HP ENVY Curved All-in-One - 34-b000ni, 86,4 cm (34"), Quad HD, Intel® Core™ i7, 16 GB, 2,26 TB, Windows 10 Home

Long summary description HP ENVY Curved All-in-One - 34-b000ni:
This is an auto-generated long summary of HP ENVY Curved All-in-One - 34-b000ni based on the first three specs of the first five spec groups.

HP ENVY Curved All-in-One - 34-b000ni. Product type: All-in-One PC. Display diagonal: 86,4 cm (34"), HD type: Quad HD, Display resolution: 3440 x 1440 pixels, Screen shape: Curved. Processor type: Intel® Core™ i7, Processor frequency: 2,9 GHz. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 2,26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA® GeForce® GTX 950M. Built-in camera. Operating system software: Windows 10 Home. Product colour: Black

Display
Display diagonal *
86,4 cm (34")
Display resolution *
3440 x 1440 pixels
Touchscreen *
No
HD type *
Quad HD
LED backlight
Yes
Native aspect ratio
21:9
Display surface
Matt
Panel type
IPS
Screen shape
Curved
Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i7
Processor generation
7th gen Intel® Core™ i7
Processor *
i7-7700T
Processor number of cores
4
Processor threads
8
Processor boost frequency
3,8 GHz
Processor frequency *
2,9 GHz
Processor cache
8 MB
Processor cache type
Smart Cache
System bus data transfer rate
8 GT/s
Thermal Design Power (TDP)
35 W
Configurable TDP-down frequency
1,9 GHz
Configurable TDP-down
25 W
PCI Express slots version
3.0
Processor socket
LGA 1151 (Socket H4)
Processor lithography
14 nm
Processor operating modes
64-bit
Stepping
B0
Bus type
DMI3
Processor codename
Kaby Lake
Processor series
Intel Core i7-7700 Desktop series
Maximum number of PCI Express lanes
16
PCI Express сonfigurations
1x16, 1x8+2x4, 2x8
Processor code
SR339
Tjunction
80 °C
Maximum internal memory supported by processor
64 GB
Conflict-Free processor
Yes
Memory types supported by processor
DDR3L-SDRAM, DDR4-SDRAM
Memory clock speeds supported by processor
1333, 1600, 2133, 2400 MHz
Memory channels supported by processor
Dual
ECC supported by processor
No
Memory voltage supported by processor
1,35 V
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory speed
2133 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
2,26 TB
Storage media *
HDD+SSD
Total HDDs capacity
2 TB
Hard drive capacity
2 TB
Hard drive rotational speed
5400 RPM
Hard drive interface
SATA
Total SSDs capacity
256 GB
Solid-state drive capacity
256 GB
Solid-state drive interfaces
NVMe 3.0, PCI Express
NVMe
Yes
Optical drives *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC, SDXC
Graphics
Discrete graphics card *
Yes
Discrete graphics card model *
NVIDIA® GeForce® GTX 950M
Discrete graphics card memory
4 GB
Discrete graphics memory type
GDDR5
On-board graphics card *
Yes
On-board graphics card model *
Intel® HD Graphics 630
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
Maximum on-board graphics card memory
64 GB
Number of displays supported (on-board graphics)
3
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
5912
Audio
Built-in speaker(s) *
Yes
Number of speakers
4
Speakers manufacturer
Bang & Olufsen
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Network
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Antenna type
2x2
Ethernet LAN connection *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
4.0
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
Thunderbolt 3 ports quantity
1
HDMI ports quantity *
2
Microphone in
No
Combo headphone/mic port
Yes
Design
Product colour *
Black
Country of origin
China
Performance
Product type *
All-in-One PC
Chipset
Intel® H270
Software
Operating system architecture
64-bit
Operating system software *
Windows 10 Home
Processor special features
Intel Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel Identity Protection Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® InTru™ 3D Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Scalability
1S
CPU configuration (max)
1
Embedded options available
Yes
Thermal solution specification
PCG 2015A
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Processor ARK ID
97122
Special features
HP JumpStart
Yes
HP Audio Switch
Yes
HP Orbit
Yes
HP front camera
HP TrueVision FHD IR
Power
AC adapter power
230 W
Pen
Pen included
No
Weight & dimensions
Width (with stand)
815 mm
Depth (with stand)
200 mm
Height (with stand)
458 mm
Weight (with stand)
11,5 kg
Package width
974 mm
Package depth
289 mm
Package height
608 mm
Package weight
15,7 kg
Packaging content
Mouse included
Yes
Keyboard included
Yes
Other features
3D compatibility
No
Autonomy mode
No
Detachable display
No
Terms of use HP ENVY Curved All-in-One - 34-b000ni:
Terms of use

[1]Wide Quad High Definition (WQHD) content required to view WQHD images.
[2]Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.microsoft.com.