location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen Wide Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Elite x2
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
1012
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1012 G2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1LV46EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628761098 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Aug 2019
Product end of life date
QuickSpecs (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Leaflet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen Wide Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Windows 10 Pro 64
  • - 7th gen Intel® Core™ i5 i5-7300U (3M Cache, 2.60 GHz)
  • - 31.2 cm (12.3") Wide Quad HD+ (2736 x 1824) Touch
  • - 8GB (1866 MHz) LPDDR3-SDRAM & 256GB SSD
  • - Lithium-Ion (Li-Ion) battery
  • - 1.15 kg & 14.6 mm thin; Dual Bang & Olufsen, USB C Thunderbolt port
Long product name HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen Wide Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver :
The short editorial description of HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen Wide Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver

7th gen Intel® Core™ i5-7300U (3M Cache, 2.60 GHz), 8GB LPDDR3-SDRAM, 256GB SSD, 31.2 cm (12.3") Wide Quad HD+ 2736 x 1824 Touch, Intel HD Graphics 620, 3G, 4G, WebCam, Windows 10 Pro 64-bit
More>>>
HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen Wide Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:
The official marketing text of HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen Wide Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver as supplied by the manufacturer

Detached. Yet never more connected.
Optimized for collaboration and engineered to accelerate the pace of modern business, the HP Elite x2 adapts to your needs providing deep connections from almost anywhere in the world with exceptional PC-level performance.

Let nothing stand in your way
Power through your day with Windows 10 Pro[1] and the powerful, sleek, thin, and light HP Elite x2.

Delighting users, helping IT.
Beautiful, serviceable[8], and built for enterprise-class durability, security and support.

Self-healing safeguard
Start with a genuine HP BIOS every time. HP Sure Start Gen3[4] monitors in-memory BIOS, recovers the platform without user or admin intervention, restores the BIOS to a custom state, and is enterprise ready for centralized management.

Creativity and collaboration go hand-in-hand
Explore your creative potential with the optional Wacom pen with app launch[2] for a natural inking experience with 2048 levels of pressure, simultaneous pen and touch capability, and low palm sensitivity.

Charge fast
Get up to 50% battery life in just 30 minutes of charging[9] with an HP fast charging battery.

Give your speakers a boost
HP Audio Boost balances loudness and clarity, and enhances bass for improved speech quality.

Cut out the chatter
Suppress background noise including keyboard clicks with HP Noise Cancellation Software.

Portable, clutter-free docking for your Elite x2.
Create a remarkably powerful and streamlined workspace with expansive device, display, and network connectivity plus simultaneous charging with the optional HP Elite Thunderbolt 3[10] 90W Dock.

Short summary description HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen Wide Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:
This short summary of the HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen Wide Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x2 1012 G2, Intel® Core™ i5, 2,6 GHz, 31,2 cm (12.3"), 2736 x 1824 pixels, 8 GB, 256 GB

Long summary description HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen Wide Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:
This is an auto-generated long summary of HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen Wide Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver based on the first three specs of the first five spec groups.

HP Elite x2 1012 G2. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor type: Intel® Core™ i5, Processor: i5-7300U, Processor frequency: 2,6 GHz. Display diagonal: 31,2 cm (12.3"), HD type: Wide Quad HD+, Display resolution: 2736 x 1824 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system software: Windows 10 Pro

Free to work, the way you want.

A seamless blend of PC power and unbound portability, the HP Elite x2 combines advanced laptop performance and tablet mobility to liberate the way you work.

Designed to bring worlds together

Certified for Skype for Business®, the HP Elite x2 keeps you in touch and in sync, wherever you are. Collaboration Keyboard is built into its DNA with premium audio, high-resolution andcameras, and the HP Elite x2 Collaboration Keyboard[2].

Elite-class engineering

The HP Elite x2 unites powerful security and manageability in an elegant frame with HP Sure Start Gen3[4] BIOS protection and the HP Manageability Integration Kit[5].

Performance to get the job done

The HP Elite x2 pushes performance limits with a 7th Gen Intel® Core™ i5/i7 processor[6] and 10 hours of battery life[7] that lets you work, surf, and connect with colleagues.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Silver
Form factor *
Convertible (Detachable)
Country of origin
China
Display
Display diagonal *
31,2 cm (12.3")
Display resolution *
2736 x 1824 pixels
Touchscreen *
Yes
HD type
Wide Quad HD+
LED backlight
Yes
Display glass type
Gorilla Glass
Processor
Processor manufacturer *
Intel
Processor type *
Intel® Core™ i5
Processor generation
7th gen Intel® Core™ i5
Processor *
i5-7300U
Processor number of cores
2
Processor threads
4
Processor boost frequency
3,5 GHz
Processor frequency *
2,6 GHz
System bus data transfer rate
4 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1356
Processor lithography
14 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-7300 Mobile Series
Processor codename
Kaby Lake
Bus type
OPI
Stepping
H0
Thermal Design Power (TDP)
15 W
Configurable TDP-up frequency
2,7 GHz
Configurable TDP-up
25 W
Configurable TDP-down
7,5 W
Configurable TDP-down frequency
0,8 GHz
Tjunction
100 °C
Maximum number of PCI Express lanes
12
PCI Express slots version
3.0
PCI Express сonfigurations
1x2+2x1, 1x4, 2x2, 4x1
ECC supported by processor
No
Memory
Internal memory *
8 GB
Internal memory type
LPDDR3-SDRAM
Memory speed
1866 MHz
Storage
Total storage capacity *
256 GB
Storage media *
SSD
Total SSDs capacity
256 GB
Number of SSDs installed
1
Solid-state drive capacity
256 GB
Optical drives *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash)
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 620
On-board graphics card base frequency
300 MHz
On-board graphics card dynamic frequency (max)
1100 MHz
Maximum on-board graphics card memory
32 GB
On-board graphics card DirectX version
12.0
On-board graphics card OpenGL version
4.4
On-board graphics card ID
0x5916
Audio
Number of built-in speakers
2
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Front camera signal format
1080p
Rear camera
Yes
Rear camera resolution (numeric)
8 MP
Network
Mobile network generation
4G
3G standards
HSPA+
4G standard
LTE
Mobile network connection *
Yes
Ethernet LAN connection
No
WWAN
Installed
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
DVI port
No
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
Yes
Charging port type
DC-in jack
Performance
Electronic compass
Yes
Ambient light sensor
Yes
Accelerometer
Yes
Proximity sensor
Yes
Gyroscope
Yes
Keyboard
Pointing device
Clickpad
Numeric keypad *
No
Keyboard backlit
Yes
Island-style keyboard
Yes
Software
Operating system architecture
64-bit
Operating system software *
Windows 10 Pro
Processor special features
Intel My WiFi Technology
Yes
Intel® Smart Response Technology
Yes
Intel Identity Protection Technology
Yes
Intel Hyper-Threading Technology
Yes
Intel Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Intel Clear Video Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel TSX-NI
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
42 X 24 mm
Supported instruction sets
AVX 2.0, SSE4.1, SSE4.2
Processor code
SR340
CPU configuration (max)
1
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Smart Response Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel TSX-NI version
1,00
Intel Virtualization Technology (VT-x)
Yes
Processor ARK ID
97472
Conflict-Free processor
Yes
Special features
HP JumpStart
Yes
HP ePrint
Yes
HP Recovery Manager
Yes
HP Touchpoint Manager
Yes
HP Security tools
HP BIOSphere; HP Sure Start Gen3; Secure Erase; Absolute Persistence Module; HP Client Security Gen3;
HP Management tools
HP Driver Packs; HP SoftPaq Download Manager (SDM); HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Management Integration Kit for Microsoft System Center Configuration Manager; LANDESK Management
HP Software provided
HP Mac Address Manager; HP Workwise; HP Noise Cancellation
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
47 Wh
Power
AC adapter power
65 W
Security
Cable lock slot
No
Trusted Platform Module (TPM)
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
300 mm
Depth
219,7 mm
Height
14,6 mm
Weight (tablet mode)
800 g
Width (tablet mode)
30 cm
Depth (tablet mode)
22 cm
Height (tablet mode)
9,1 cm
Weight *
1,15 kg
Other features
3D compatibility
No
SIM card support
Yes
Terms of use HP Elite x2 1012 G2 Intel® Core™ i5 i5-7300U Hybrid (2-in-1) 31,2 cm (12.3") Touchscreen Wide Quad HD+ 8 GB LPDDR3-SDRAM 256 GB SSD Windows 10 Pro Silver:
Terms of use

[1] Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers and/or software to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See www.windows.com.
[2] Sold separately or as an optional feature.
[3] Based on HP’s unique and comprehensive security capabilities at no additional cost and HP Manageability Integration Kit’s management of every aspect of a PC including hardware, BIOS and software management using Microsoft System Center Configuration Manager among vendors with >1M unit annual sales as of November 2016 on HP Elite PCs with 7th Gen Intel® Core® Processors, Intel® integrated graphics, and Intel® WLAN.
[4] HP Sure Start Gen3 is available on HP Elite products equipped with Intel® 7th generation processors.
[5] HP Manageability Integration Kit can be downloaded from www8.hp.com/us/en/ads/clientmanagement/overview.html.
[6] Multi-Core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. Intel’s numbering is not a measurement of higher performance.
[7] Windows 10 MM14 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.
[8] Serviceable by HP Support, HP Certified technicians, HP Authorized Service Providers or participants in HP’s Self Maintainer program. See www.hp.com/partners/SMprogram.
[9] Recharges your battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
[10] Sold separately, install all the latest drivers for your Thunderbolt device before connecting the device to the Thunderbolt port. Thunderbolt cable and Thunderbolt device (sold separately) must be compatible with Windows. To determine whether your device is Thunderbolt Certified for Windows, see thunderbolttechnology.net/products.