location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook x360 435 G7 AMD Ryzen™ 3 4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Aluminium, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook x360
HP segment:
HP segment
Business
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
435 G7
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
175X2EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195122634506 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jul 2021
Product end of life date
Leaflet (4.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook x360 435 G7 AMD Ryzen™ 3 4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Aluminium, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 3 4300U (2.7 GHz base clock, up to 3.7 GHz max boost clock, 4 MB L3 cache, 4 cores)
  • - Windows 10 Pro 64
  • - 33.8 cm (13.3") diagonal, FHD (1920 x 1080), touch, micro-edge, BrightView, 250 nits, 45% NTSC
  • - AMD Radeon™ Graphics
  • - 4 GB memory; 128 GB SSD storage
Warranty: 1 year standard parts and labor limited warranty (1-1-0). 1 year limited warranty on primary battery.
Long product name HP ProBook x360 435 G7 AMD Ryzen™ 3 4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Aluminium, Silver :
The short editorial description of HP ProBook x360 435 G7 AMD Ryzen™ 3 4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Aluminium, Silver

ProBook x360 435 G7 Notebook PC, 13.3", touch screen, Windows 10 Pro 64, AMD Ryzen™ 3, 4GB RAM, 128GB SSD, FHD
More>>>
HP ProBook x360 435 G7 AMD Ryzen™ 3 4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Aluminium, Silver:
The official marketing text of HP ProBook x360 435 G7 AMD Ryzen™ 3 4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Aluminium, Silver as supplied by the manufacturer

Impressive design backed by power and security
The HP ProBook x360 435 delivers the power, security, and durability your growing business demands in a versatile 360° design that adapts to the way you work.

Short summary description HP ProBook x360 435 G7 AMD Ryzen™ 3 4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Aluminium, Silver:
This short summary of the HP ProBook x360 435 G7 AMD Ryzen™ 3 4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Aluminium, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

HP ProBook x360 435 G7, AMD Ryzen™ 3, 2,7 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description HP ProBook x360 435 G7 AMD Ryzen™ 3 4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Aluminium, Silver:
This is an auto-generated long summary of HP ProBook x360 435 G7 AMD Ryzen™ 3 4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Aluminium, Silver based on the first three specs of the first five spec groups.

HP ProBook x360 435 G7. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor type: AMD Ryzen™ 3, Processor: 4300U, Processor frequency: 2,7 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system software: Windows 10 Pro. Product colour: Aluminium, Silver

Adapts for the way you work

The versatile ultraslim HP ProBook x360 435 adapts throughout the day, with four use modes that enable you to create, present, and collaborate in a comfortable way.

Multi-layered security protection

Your growing business requires the protection of a PC with commercial-grade security features. The HP ProBook x360 435 is enhanced with security and privacy from the BIOS up.

Ready to meet the demands of your day

Get through your deadline-driven, multi-tasking day using the latest AMD Ryzen™ processors[3] with outstanding graphic performance.

Design
Color name
Pike silver aluminum
Product type *
Hybrid (2-in-1)
Product colour *
Aluminium, Silver
Form factor *
Convertible (Folder)
Market positioning
Business
Country of origin
China
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type
Full HD
Native aspect ratio
16:9
Anti-glare screen
Yes
Display bezel technology
Micro-Edge
Display brightness
250 cd/m²
Display diagonal (metric)
33,8 cm
RGB colour space
NTSC
Color gamut
45%
Processor
Processor manufacturer *
AMD
Processor type *
AMD Ryzen™ 3
Processor *
4300U
Processor number of cores
4
Processor threads
4
Processor boost frequency
3,7 GHz
Processor frequency *
2,7 GHz
Processor cache
4 MB
Processor cache type
L3
Memory
Internal memory *
4 GB
Internal memory type
DDR4-SDRAM
Memory speed
3200 MHz
Memory form factor
SO-DIMM
Memory layout (slots x size)
1 x 4 GB
Memory slots
1x SO-DIMM
ECC
No
Storage
Total storage capacity *
128 GB
Storage media *
SSD
Total SSDs capacity
128 GB
Number of SSDs installed
1
Solid-state drive capacity
128 GB
Solid-state drive interfaces
SATA
SSD form factor
M.2
Optical drives *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
AMD
Discrete graphics card *
No
On-board graphics card model *
AMD Radeon Graphics
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Number of microphones
2
Camera
Front camera
Yes
Front camera HD type
HD
Network
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 6 AX200
WLAN controller manufacturer
Intel
Ethernet LAN connection
No
Bluetooth
Yes
Bluetooth version
5.0
Miracast
Yes
MIMO
Yes
MIMO type
Multi User MIMO
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Charging port type
DC-in jack
USB Power Delivery
Yes
Performance
Electronic compass
Yes
Accelerometer
Yes
Gyroscope
Yes
Keyboard
Keyboard special features
Spill-resistant
Pointing device
Clickpad
Numeric keypad *
No
Spill-resistant keyboard
Yes
Software
Operating system architecture
64-bit
Operating system software *
Windows 10 Pro
Special features
HP JumpStart
Yes
HP speaker type
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam
HP Security tools
Absolute persistence module; HP DriveLock and Automatic DriveLock; HP Secure Erase; Power-on authentication; Preboot authentication; TPM 2.0 embedded security chip shipped with Windows 10 (Common Criteria EAL4+ Certified); HP Sure Click; HP Sure Start Gen5; HP BIOSphere Gen5; HP Sure Sense; BIOS Update via Network; Master Boot Record Security; Support for chassis padlocks and cable lock devices
HP Management tools
HP Driver Packs; HP System Software Manager (SSM); HP BIOS Config Utility (BCU); HP Client Catalog; HP Manageability Integration Kit Gen3
HP segment
Business
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
3
Battery capacity *
45 Wh
Power
AC adapter power
45 W
Certificates
Low halogen
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
308,5 mm
Depth
222,9 mm
Height
17,9 mm
Weight *
1,45 kg
Technical details
Notebook display diagonal (cm/inch)
33,8
Source Testseek summary Average rating
Reviews
Updated:
2020-11-03 03:56:34
Uk has collected 13 expert reviews for HP ProBook x360 435 G7 AMD Ryzen™ 3 4300U Hybrid (2-in-1) 33.8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Aluminium, Silver and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Terms of use HP ProBook x360 435 G7 AMD Ryzen™ 3 4300U Hybrid (2-in-1) 33,8 cm (13.3") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Aluminium, Silver:
Terms of use

Technical specification disclaimers
Not all features are available in all editions or versions of Windows. Systems may require upgraded and/or separately purchased hardware, drivers, software or BIOS update to take full advantage of Windows functionality. Windows 10 is automatically updated, which is always enabled. ISP fees may apply and additional requirements may apply over time for updates. See http://www.windows.com.
Some devices for academic use will automatically be updated to Windows 10 Pro Education with the Windows 10 Anniversary Update. Features vary; see https://aka.ms/ProEducation for Windows 10 Pro Education feature information.
Multicore is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Processor speed denotes maximum performance mode; processors will run at lower speeds in battery optimization mode.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
For storage drives, GB = 1 billion bytes. TB = 1 trillion bytes. Actual formatted capacity is less. Up to 30 GB (for Windows 10) is reserved for system recovery software.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 (802.11ax) are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other 802.11ax devices. Only available in countries where 802.11ax is supported.
Miracast is a wireless technology your PC can use to project your screen to TVs, projectors, and streaming.
HD content required to view HD images.
Backlit keyboard is an optional feature.
HD IR webcam and 720p HD camera are sold separately or as an optional feature.
Resolutions are dependent upon monitor capability, and resolution and color depth settings.
HP Sure View integrated privacy screen is an optional feature that must be configured at purchase and is designed to function in landscape orientation.
Touch-enabled display and Sure View privacy panel will lower actual brightness.
HP Support Assistant requires Windows and Internet access.
HP Driver Packs not preinstalled, however available for download at http://www.hp.com/go/clientmanagement.
HP Manageability Integration Kit can be downloaded from http://www.hp.com/go/clientmanagement.
Absolute firmware module is shipped turned off and can only be activated with the purchase a license subscription and full activation of the software agent. License subscriptions can be purchased for terms ranging multiple years. Service is limited, check with Absolute for availability outside the U.S. Certain conditions apply. For full details visit: https://www.absolute.com/about/legal/agreements/absolute/
HP Drive Lock & Automatic Drive Lock is not supported on NVMe drives.
HP Secure Erase for the methods outlined in the National Institute of Standards and Technology Special Publication 800-88 "Clear" sanitation method. HP Secure Erase does not support platforms with Intel® Optane™.
Firmware TPM is version 2.0. Hardware TPM is v1.2, which is a subset of the TPM 2.0 specification version v0.89 as implemented by Intel Platform Trust Technology (PTT).
HP Sure Click is available on select HP platforms and supports Microsoft Internet Explorer, Google Chrome™, and Chromium™. Supported attachments include Microsoft Office (Word, Excel, PowerPoint) and PDF files in read only mode, when Microsoft Office or Adobe Acrobat are installed.
HP BIOSphere Gen5 is available on select HP Pro and Elite PCs. See product specifications for details. Features may vary depending on the platform and configurations.
HP Sure Sense requires Windows 10. See product specifications for availability.
HP Sure Start Gen5 is available on select HP PCs with AMD processors. See product specifications for availability.
HP Client Security Manager Gen6 requires Windows and is available on the select HP Pro and Elite PCs. See product specifications for details.
HP Fingerprint Sensor sold separately or as an optional feature.
Recharges the battery up to 50% within 30 minutes when the system is off or in standby mode. Power adapter with a minimum capacity of 65 watts is required. After charging has reached 50% capacity, charging will return to normal. Charging time may vary +/-10% due to System tolerance.
Availability may vary by country.
HP Care Packs are sold separately. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product.
Based on US EPEAT® registration according to IEEE 1680.1-2018 EPEAT®. Status varies by country. Visit www.epeat.net for more information.
External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.
AMD Ryzen™ 7 PRO 4750U and AMD Ryzen™ 5 PRO 4650U planned to be available in July 2020.
1000 nits display planned to be available in July 2020.
Windows 10 MM14 battery life will vary depending on various factors including product model, configuration, loaded applications, features, use, wireless functionality, and power management settings. The maximum capacity of the battery will naturally decrease with time and usage. See www.bapco.com for additional details.
Actual battery Watt-hours (Wh) will vary from design capacity. Battery capacity will naturally decrease with shelf life, time, usage, environment, temperature, system configuration, loaded apps, features, power management settings and other factors.
HP Smart Support automatically collects the telemetry necessary upon initial boot of the product to deliver device-level configuration data and health insights and is available preinstalled on select products, thru HP Factory Configuration Services; or it can be downloaded. For more information about how to enable HP Smart Support or for download, please visit http://www.hp.com/smart-support.