Hozelock 2431 garden hose reel Ground-standing reel Manual Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41801
Info modified on:
12 Jul 2019, 11:41:00
Bullet Points Hozelock 2431 garden hose reel Ground-standing reel Manual Grey:
  • - Sturdy frame allows for quick and easy rewinding
  • - Robust and Durable
  • - No more hose kinking and tangling ensuring the life of your hose
  • - Comes ready assembled allowing you to get straight to work
Long product name Hozelock 2431 garden hose reel Ground-standing reel Manual Grey:

45m Capacity Assembled Hose Reel with 25m Hose

Short summary description Hozelock 2431 garden hose reel Ground-standing reel Manual Grey:

Hozelock 2431, Ground-standing reel, Manual, Functional, Grey, PVC, Freestanding, Wall-mounted

Long summary description Hozelock 2431 garden hose reel Ground-standing reel Manual Grey:

Hozelock 2431. Product type: Ground-standing reel, Hose reeling type: Manual, Product design: Functional. Package width: 360 mm, Package depth: 365 mm, Package height: 420 mm. Hose length: 25 m, Hose diameter: 1,25 cm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.