location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hot Wheels CMP80 toy playset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hot Wheels Check ‘Hot Wheels’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CMP80
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CMP80 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0887961162776 show
Category: Toy Playsets Check ‘Hot Wheels’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Hot Wheels: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68390
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:51:00
The date of the most recent change of the data-sheet in Icecat's system
Hot Wheels CMP80 user manual (21.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Hot Wheels CMP80 toy playset :
The short editorial description of Hot Wheels CMP80 toy playset

Hot Wheels Ultimate Garage
More>>>
Hot Wheels CMP80 toy playset:
The official marketing text of Hot Wheels CMP80 toy playset as supplied by the manufacturer

With a variety of things to do, kids will be entertained for hours!
And with 36 spots to park, kids can showcase and store all of their favorite cars.
Once you've loaded your vehicles, take them on a variety of wild adventures. From air to land to sea, this set covers it all!
An included helicopter waits on the helipad for the fire engine bell to sound -- and light up -- so it can fly to the rescue.
Or make waves at the pier.
Cars coming down the spiral will want to avoid becoming shark bait -- this menace likes to munch!
Keep the action rolling on land with two elevators, two ramps and a classic city scene.
See which car is the fastest in a side-by-side race! Fuel up and tune up at the gas station and tune-up shop, both with realistic details.
This garage serves up a world of Hot Wheels® excitement and hours of fun all in one epic play set.
Includes five Hot Wheels® vehicles plus a helicopter to get the action started right away.
And if that's not enough to stay entertained for hours, connect to other track and play sets (sold separately) to create an entire world of Hot Wheels!

- Mega action and big adventures can be found in the biggest Hot Wheels® garage EVER.
- Features multiple action zones including a chomping shark, tune-up shop and gas station.
- Parking spots for 36 cars and play space for more.
- Offers tons of imaginative play for kids.
- Comes with five Hot Wheels® vehicles plus a helicopter for instant fun.
- Package size: 24“ Tall, 30“ Wide

Short summary description Hot Wheels CMP80 toy playset:
This short summary of the Hot Wheels CMP80 toy playset data-sheet is auto-generated and uses the product title and the first six key specs.

Hot Wheels CMP80, Car & racing, 5 yr(s), Multicolour

Long summary description Hot Wheels CMP80 toy playset:
This is an auto-generated long summary of Hot Wheels CMP80 toy playset based on the first three specs of the first five spec groups.

Hot Wheels CMP80. Type: Car & racing, Recommended age (min): 5 yr(s), Sounding, Lighting, Product colour: Multicolour

Features
Product colour *
Multicolour
Recommended age (min) *
5 yr(s)
Adult assistance recommended
Yes
Suggested gender
Boy
Number of playing zones
8
Playing zones
Toy track, Parking lot, Tune-up shop, Gas station, Chomping shark, Helipad
Number of elevators
2
Number of storeys
4
Number of parking spots
36
Type *
Car & racing
Sounding
Yes
Lighting
Yes
Battery
Number of batteries supported
3
Packaging data
Package width
760 mm
Package depth
145 mm
Package height
610 mm
Package weight
3,01 kg
Package type
Box
Packaging content
Toy track included
Yes
Vehicle included
Yes
Helicopter included
Yes
Number of vehicles included
5