location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

GBC IB451218 binding cover A4 Red, Transparent 100 pc(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
GBC Check ‘GBC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LeatherGrain Thermal Binding Covers 3mm Red (100)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IB451218 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0013465451218 show
Category:
Hard covers used to protect books, printed reports etc.
Binding Covers Check ‘GBC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by GBC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32987
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:50:58
The date of the most recent change of the data-sheet in Icecat's system
Long product name GBC IB451218 binding cover A4 Red, Transparent 100 pc(s) :
The short editorial description of GBC IB451218 binding cover A4 Red, Transparent 100 pc(s)

ThermaBind Leathergrain Cover 3mm Red (100)
More>>>
Short summary description GBC IB451218 binding cover A4 Red, Transparent 100 pc(s):
This short summary of the GBC IB451218 binding cover A4 Red, Transparent 100 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.

GBC IB451218, A4, Red, Transparent, Matt, 30 sheets, 3 mm, 297 mm

Long summary description GBC IB451218 binding cover A4 Red, Transparent 100 pc(s):
This is an auto-generated long summary of GBC IB451218 binding cover A4 Red, Transparent 100 pc(s) based on the first three specs of the first five spec groups.

GBC IB451218. Format: A4, Product colour: Red, Transparent, Surface finish: Matt. Height: 297 mm. Quantity per pack: 100 pc(s)

Brand Image Product code Product Stock Price from
GBC

GBC 46735E binding cover A4 Blue 50 pc(s)
(show image)
46735E LeatherGrain Binding Covers 250gsm with window A4 Blue (50) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC 4400004 binding cover A4 Beige 100 pc(s)
(show image)
4400004 Recycled Binding Covers A4 Natural (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB451706 binding cover A4 PVC Transparent, White 100 pc(s)
(show image)
IB451706 LeatherGrain Thermal Binding Covers 1.5mm White(100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB451713 binding cover A4 PVC Transparent, White 100 pc(s)
(show image)
IB451713 LeatherGrain Thermal Binding Covers 3mm White (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB451232 binding cover A4 PVC Red, Transparent 100 pc(s)
(show image)
IB451232 LeatherGrain Thermal Binding Covers 6mm Red (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC CE040055 binding cover A4 Grey 100 pc(s)
(show image)
CE040055 LeatherGrain Binding Covers 250gsm A4 Dark Grey (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB451614 binding cover A4 PVC Blue, Transparent 100 pc(s)
(show image)
IB451614 LeatherGrain Thermal Binding Covers 3mm Black (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB451201 binding cover A4 PVC Red, Transparent 100 pc(s)
(show image)
IB451201 LeatherGrain Thermal Binding Covers 1.5mm Red (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC IB451607 binding cover A4 PVC Black, Transparent 100 pc(s)
(show image)
IB451607 LeatherGrain Thermal Binding Covers 1.5mm Black (100) 0.00
(excl. VAT)
0 (incl. VAT)
GBC

GBC CE011830E binding cover A4 PVC Red
(show image)
CE011830E ColorClear Binding Covers Red 180 Micron (100) 0.00
(excl. VAT)
0 (incl. VAT)