GBC logo

GBC Fusion 1000L Cold laminator Black

Brand:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52046
Info modified on:
14 Mar 2024, 19:35:58
Warranty:
Limited 2-year
Long product name GBC Fusion 1000L Cold laminator Black:

Fusion 1000L A3 Laminator

Short summary description GBC Fusion 1000L Cold laminator Black:

GBC Fusion 1000L, Cold laminator, A3, 75 µm, Pouch, 60 s, 4 min

Long summary description GBC Fusion 1000L Cold laminator Black:

GBC Fusion 1000L. Type: Cold laminator, Format: A3, Maximum pouch thickness: 75 µm. Package width: 150 mm, Package depth: 510 mm, Package height: 126 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.