GBC logo

GBC ThermaBind T200 thermal binding machine 200 sheets 40 s Black, Grey

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32938
Info modified on:
14 Mar 2024, 19:38:26
Long product name GBC ThermaBind T200 thermal binding machine 200 sheets 40 s Black, Grey:

ThermaBind T200 Thermal Binder, 230V/50Hz

Short summary description GBC ThermaBind T200 thermal binding machine 200 sheets 40 s Black, Grey:

GBC ThermaBind T200, 200 sheets, 40 s, Black, Grey, 80 g/m², A4, Portugal

Long summary description GBC ThermaBind T200 thermal binding machine 200 sheets 40 s Black, Grey:

GBC ThermaBind T200. Binding capacity: 200 sheets, Binding time (max): 40 s, Product colour: Black, Grey. Input voltage: 230 V, Input frequency: 50 Hz, Power consumption (typical): 300 W. Dimensions (WxDxH): 365 x 135 x 85 mm, Weight: 1 kg. Package width: 475 mm, Package depth: 110 mm, Package height: 176 mm

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.