Gardena logo

Gardena 8344-20 irrigation system part/accessory Drip head

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22773
Info modified on:
01 Sept 2023, 11:15:13
Bullet Points Gardena 8344-20 irrigation system part/accessory Drip head:
  • - Use: For rows of plants with similar watering requirements
  • - Quick & Easy Connection Technology: Yes
  • - Self-cleaning: No
  • - Water flow: 2 l/h
Long product name Gardena 8344-20 irrigation system part/accessory Drip head:

Inline Drip Head

Short summary description Gardena 8344-20 irrigation system part/accessory Drip head:

Gardena 8344-20, Drip head, Drip irrigation system, Grey, 4.6 mm, 4 l/h

Long summary description Gardena 8344-20 irrigation system part/accessory Drip head:

Gardena 8344-20. Product type: Drip head, Suitable for: Drip irrigation system, Product colour: Grey

Video
Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.