Fujitsu logo

Fujitsu TeamPoS 7000 A300R/I i3-2120 3,3 GHz 38,1 cm (15") 1024 x 768 pixels Touchscreen Black

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87711
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Fujitsu TeamPoS 7000 A300R/I i3-2120 3,3 GHz 38,1 cm (15") 1024 x 768 pixels Touchscreen Black:

Fujitsu TeamPoS 7000 A300R/I, 38,1 cm (15"), 1024 x 768 pixels, 350 cd/m², Intel® Core™ i3, i3-2120, 2nd gen Intel® Core™ i3

Long summary description Fujitsu TeamPoS 7000 A300R/I i3-2120 3,3 GHz 38,1 cm (15") 1024 x 768 pixels Touchscreen Black:

Fujitsu TeamPoS 7000 A300R/I. Display diagonal: 38,1 cm (15"), Display resolution: 1024 x 768 pixels, Display brightness: 350 cd/m². Processor type: Intel® Core™ i3, Processor: i3-2120, Processor generation: 2nd gen Intel® Core™ i3. Internal memory type: DDR3, Maximum memory: 8 GB. Storage media: HDD, Hard drive interface: SATA, Hard drive size: 2.5". Certification: FCC, CCC, VCCI, CE, CB, UL, WEEE, ROHS.

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.