Fujitsu logo

Fujitsu LIFEBOOK T4410 Intel® Core™2 Duo T9600 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB Windows 7 Professional

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
69101
Info modified on:
24 Jan 2025, 20:46:36
Short summary description Fujitsu LIFEBOOK T4410 Intel® Core™2 Duo T9600 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB Windows 7 Professional:

Fujitsu LIFEBOOK T4410, Intel® Core™2 Duo, 2,8 GHz, 30,7 cm (12.1"), 1200 x 800 pixels, 4 GB, Windows 7 Professional

Long summary description Fujitsu LIFEBOOK T4410 Intel® Core™2 Duo T9600 Hybrid (2-in-1) 30,7 cm (12.1") Touchscreen 4 GB Windows 7 Professional:

Fujitsu LIFEBOOK T4410. Product type: Hybrid (2-in-1), Form factor: Convertible (Swivel). Processor type: Intel® Core™2 Duo, Processor: T9600, Processor frequency: 2,8 GHz. Display diagonal: 30,7 cm (12.1"), Display resolution: 1200 x 800 pixels, Touchscreen. Internal memory: 4 GB. Optical drives: DVD Super Multi. Operating system software: Windows 7 Professional. Weight: 1,8 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.