Foset 45773 shower head Fixed shower head Chrome

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6957
Info modified on:
02 Jul 2021, 12:16:43
Short summary description Foset 45773 shower head Fixed shower head Chrome:

Foset 45773, Fixed shower head, Chrome, Stainless steel, Box, 250 mm

Long summary description Foset 45773 shower head Fixed shower head Chrome:

Foset 45773. Type: Fixed shower head, Product colour: Chrome, Disk material: Stainless steel. Package type: Box. Width: 250 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.