Faro logo

Faro 751001C outdoor lighting Outdoor ground lighting

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
374
Info modified on:
08 Nov 2024, 10:30:41
Long product name Faro 751001C outdoor lighting Outdoor ground lighting:

SCREEN Dark grey post lamp 2700K 360º wide CASAMBI

Short summary description Faro 751001C outdoor lighting Outdoor ground lighting:

Faro 751001C, Outdoor ground lighting, Dark Grey, Aluminium, IP65, I, 2700 K

Long summary description Faro 751001C outdoor lighting Outdoor ground lighting:

Faro 751001C. Type: Outdoor ground lighting, Product colour: Dark Grey, Housing material: Aluminium. Colour temperature (min): 2700 K. Input voltage: 220-240 V, AC input voltage: 220-240 V. Height: 250 mm, Weight: 2,8 kg. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.