Faro logo

Faro 71389 outdoor lighting Outdoor wall lighting E27

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
678
Info modified on:
05 Nov 2024, 14:47:29
Long product name Faro 71389 outdoor lighting Outdoor wall lighting E27:

PROJECT Dark grey projector lamp

Short summary description Faro 71389 outdoor lighting Outdoor wall lighting E27:

Faro 71389, Outdoor wall lighting, Dark Grey, Aluminium, IP65, I, E27

Long summary description Faro 71389 outdoor lighting Outdoor wall lighting E27:

Faro 71389. Type: Outdoor wall lighting, Product colour: Dark Grey, Housing material: Aluminium. Fitting/cap type: E27, Number of bulbs: 1 bulb(s), Bulb power: 20 W. Input voltage: 100-240 V, AC input voltage: 100-240 V. Width: 250 mm, Length: 165 mm, Height: 190 mm. Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.