MINI-COLIN-2 Black downlight LED HE 48W 2700K 20° 6290
Faro 33012102, 6290 lm, IP20, Black
Faro 33012102. Product colour: Black, Mounting type: Recessed, Housing material: Aluminium. Bulb power: 48 W, Colour temperature (min): 2700 K, Luminous flux: 6290 lm. Energy efficiency compliance: A. Width: 140 mm, Height: 130 mm, Weight: 2,32 kg