MINI ETERFAN LED Matt black ceiling fan with DC motor
Faro 32030-10, Household blade fan, Black, Ceiling, 128 cm, IP20, I
Faro 32030-10. Type: Household blade fan, Product colour: Black, Placement: Ceiling. AC input voltage: 230 V. Height: 484 mm, Weight: 5,5 kg. Bulb power: 17 W, Luminous flux: 600 lm, Colour temperature: 3000 K