DEEP90 Downlight round without frame white 36° 4000K stripy
Faro 3101084031S, 2650 lm, IP23, White
Faro 3101084031S. Product colour: White, Shape: Round, Mounting type: Recessed. Colour temperature (min): 4000 K, Luminous flux: 2650 lm, Beam angle (max): 36°. Height: 170 mm, Weight: 980 g, Length: 123 mm