DEEP78 Downlight square without frame white 15° 3000K CRI95 spread
Faro 3085093011D, IP23, White
Faro 3085093011D. Product colour: White, Shape: Square, Mounting type: Recessed. Colour temperature (min): 3000 K, Beam angle (max): 15°. Height: 145 mm, Weight: 690 g, Length: 103 mm