DEEP60 Downlight round white 60° 4000K CRI95
Faro 3013594061, IP23, White
Faro 3013594061. Product colour: White, Shape: Round, Mounting type: Recessed. Colour temperature (min): 4000 K, Beam angle (max): 60°. Height: 122 mm, Weight: 690 g, Length: 93 mm