FUGA MEDIUM white projector LED HE 24W 4000K 24º TRIAC
Faro 011202901C, Rail lighting spot, LED, 4000 K, 220-240 V, White
Faro 011202901C. Product type: Rail lighting spot. Bulb type: LED, Colour temperature (max): 4000 K. International Protection (IP) code: IP20. Input voltage: 220-240 V. Product colour: White