Epson logo

Epson EB-695Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
424780
Info modified on:
08 Mar 2024, 09:07:54
Bullet Points Epson EB-695Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey:
  • - Up to 100-inch display and outstanding quality: HD-ready WXGA resolution with Epson 3LCD technology
  • - Finger-touch and dual pen: Use your fingers to annotate directly onto the screen
  • - Highly Reliable: Improved reliability and a longer lamp life
  • - Multi-screen interactivity: Combine two projectors to create one large interactive display
  • - Wireless Connectivity (Optional): Allows content to be shown from a range of devices
Warranty:
60 months Carry in or 8.000 h, Lamp: 60 months or 1.000 h
Long product name Epson EB-695Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey:

EB-695Wi

Epson EB-695Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey:

High brightness and image quality
Epson’s 3LCD technology ensures high-quality images with equally high White and Colour Light Output for vivid colours and bright images, even in daylight, and three times brighter colours than leading competitive projectors1. With a scalable display size of up to 100 inches, two types of content can be displayed using the split-screen without compromising on quality.

Finger-touch and dual pen
Use your fingers to annotate directly onto the screen. Epson's interactive pens are now even more responsive and easy to use. With the new dual pens, teacher and student or two students can work simultaneously using different attributes.

Highly reliable
Project for longer with improved reliability and a longer lamp life of up to 10,000 hours in eco mode.

Interact and enhance learning
Multi-PC projection software allows teachers and students to share content simultaneously. The moderator function allows teachers to remain in control, choosing what content to display. Combine two projectors to create one large interactive display. Split-screen capability allows teachers to display two separate types of content simultaneously, such as a lesson plan from a PC and a still image or video clip from a document camera.

Optional wireless capability
Wirelessly display content easily from a range of smart devices and Google Chromebooks using our iProjection App2.

Short summary description Epson EB-695Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey:

Epson EB-695Wi, 3500 ANSI lumens, 3LCD, WXGA (1280x800), 14000:1, 16:10, 1524 - 2540 mm (60 - 100")

Long summary description Epson EB-695Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey:

Epson EB-695Wi. Projector brightness: 3500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WXGA (1280x800). Light source type: Lamp, Service life of light source: 5000 h, Service life of light source (economic mode): 10000 h. Focus: Manual, Focal length range: 3.7 mm, Fixed focal length: 3,7 mm. Video processing: 10 bit, Colour modes (2D): Cinema, Dynamic, Video colour modes: Blackboard, Cinema, Dynamic, Presentation, sRGB. Serial interface type: RS-232C

Specs
Recommended products
Similar products
Distributors
Loading...
Terms of use Epson EB-695Wi data projector Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White, Grey V11H740040:
(1) - Colour Brightness (Colour Light Output) measured in accordance with IDMS 15.4. Colour Brightness will vary depending on usage conditions. Leading Epson 3LCD business and education projectors compared to leading one-chip DLP projectors, based on NPD data for June 2013 through May 2014 and PMA Research data for Q1 through Q3 2013. For more information please visit www.epson.eu/CLO
2 - iProjection App available on Android and iOS devices, and Google Chromebooks.
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.