location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WF-M52xx/57xx Series Ink Cartridge XL Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-M52xx/57xx Series Ink Cartridge XL Black
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T965140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946654447
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 281075
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WF-M52xx/57xx Series Ink Cartridge XL Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Colour(s) of print cartridges: Black
  • - High (XL) Yield
  • - Brand compatibility: Epson
  • - 1 pc(s)
Long product name Epson WF-M52xx/57xx Series Ink Cartridge XL Black :
The short editorial description of Epson WF-M52xx/57xx Series Ink Cartridge XL Black

WF-M52xx/57xx Series Ink Cartridge XL Black
More>>>
Short summary description Epson WF-M52xx/57xx Series Ink Cartridge XL Black:
This short summary of the Epson WF-M52xx/57xx Series Ink Cartridge XL Black data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WF-M52xx/57xx Series Ink Cartridge XL Black, High (XL) Yield, Black, Pigment-based ink, 1 pc(s), 10000 pages

Long summary description Epson WF-M52xx/57xx Series Ink Cartridge XL Black:
This is an auto-generated long summary of Epson WF-M52xx/57xx Series Ink Cartridge XL Black based on the first three specs of the first five spec groups.

Epson WF-M52xx/57xx Series Ink Cartridge XL Black. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Colour(s) of print cartridges: Black, Quantity per pack: 1 pc(s), Black ink page yield: 10000 pages

Features
Black ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- WorkForce Pro WF-M5799DWF - WorkForce Pro WF-M5299DW
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
10000 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Features
Colour(s) of print cartridges *
Black
Brand compatibility *
Epson
OEM code
C13T965140
Country of origin
China
Weight & dimensions
Package width
37 mm
Package depth
276 mm
Package height
147 mm
Package weight
0,375 g
Logistics data
Quantity per master (outer) case
24 pc(s)
Harmonized System (HS) code
84439990
Country Distributor
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 1 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
Nederland 1 distributor(s)