location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Return High Capacity Toner Cartridge Black 23.7k

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Return High Capacity Toner Cartridge Black 23.7k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13S050699 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946520506
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 13:42:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson Return High Capacity Toner Cartridge Black 23.7k
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Colour(s) of print cartridges: Black
  • - High (XL) Yield
  • - Laser printing
  • - 1 pc(s)
Long product name Epson Return High Capacity Toner Cartridge Black 23.7k :
The short editorial description of Epson Return High Capacity Toner Cartridge Black 23.7k

Return High Capacity Toner Cartridge Black 23.7k
More>>>
Short summary description Epson Return High Capacity Toner Cartridge Black 23.7k:
This short summary of the Epson Return High Capacity Toner Cartridge Black 23.7k data-sheet is auto-generated and uses the product title and the first six key specs.

Epson Return High Capacity Toner Cartridge Black 23.7k, 23700 pages, Black, 1 pc(s)

Long summary description Epson Return High Capacity Toner Cartridge Black 23.7k:
This is an auto-generated long summary of Epson Return High Capacity Toner Cartridge Black 23.7k based on the first three specs of the first five spec groups.

Epson Return High Capacity Toner Cartridge Black 23.7k. Black toner page yield: 23700 pages, Colour(s) of print cartridges: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
Epson WorkForce AL-M400DN Epson WorkForce AL-M400DTN Epson WorkForce AL-M400DN
Quantity per pack *
1 pc(s)
Cartridge capacity
High (XL) Yield
Black toner page yield *
23700 pages
Type *
Original
Colour(s) of print cartridges *
Black
Brand compatibility *
Epson
Country of origin
Japan
Packaging data
Package width
124 mm
Package depth
307 mm
Package height
125 mm
Package weight
0,728 g
Other features
Print technology
Laser printing
Logistics data
Products per pallet (UK)
144 pc(s)
Harmonized System (HS) code
84439990
Quantity per master (outer) case
1 pc(s)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Österreich 1 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Worldwide 1 distributor(s)
España 2 distributor(s)