Epson logo

Epson EcoTank L8180 Inkjet A3+ 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13728
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Epson EcoTank L8180 Inkjet A3+ 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson EcoTank L8180, Inkjet, Colour printing, 5760 x 1440 DPI, A3+, Direct print supported, Black

Long summary description Epson EcoTank L8180 Inkjet A3+ 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson EcoTank L8180. Print technology: Inkjet, Printing: Colour printing, Resolution (maximum): 5760 x 1440 DPI, Print speed colour (normal, A4/US Letter): 32 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A3+. Wi-Fi. Direct print supported. Product colour: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.