Epson logo

Epson AcuLaser C4200DNPC6 & 3 Years Warranty Colour 1200 x 1200 DPI A4

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56235
Info modified on:
21 Oct 2022, 10:24:54
Long product name Epson AcuLaser C4200DNPC6 & 3 Years Warranty Colour 1200 x 1200 DPI A4:

AcuLaser C4200DNPC6 & 3 Years Warranty, A4, 25ppmCol/35ppm Mono, 10/100BaseTX, Duplex, 128MB, PS3, PCL6 (colour)

Epson AcuLaser C4200DNPC6 & 3 Years Warranty Colour 1200 x 1200 DPI A4:

The Epson AcuLaser C4200DN series is our fastest A4 colour laser printer. Reliable and affordable it gives consistently high quality results, printing mono A4 pages at an impressive 35ppm (with a first page out in just 10.3 seconds) and colour pages at 25ppm.

Durable network printer for large workgroups
Ideal for demanding high volume environments (up to 90,000 pages a month) the Epson AcuLaser C4200DN series prints on a wide range of media and has a large paper capacity with options for up to 5 trays (2350 sheets).

Flexible and efficient with automatic duplex printing
With duplex printing as standard you can produce professional documents saving both time and paper.

Long lasting, high capacity genuine AcuBrite toners
To minimise user intervention, the Epson AcuLaser C4200DN series is supplied with high capacity AcuBrite toners as standard. With years of research behind them, they are not only cost effective but also produce exceptionally high print quality, so you can be confident of achieving stable, uniform coverage and bright natural colours and a low total cost of ownership.

Manage printers over the network
Optimise your printing environment with EpsonNet WebManager which instantly identifies every printer on your network and offers a host of practical features including usage statistics and consumables status. Keep printing costs under control with EpsonNet JobTracker which monitors activity and allocates printing resource in the most efficient way. For additional printing security an optional hard disc drive ensures job confidentiality.

Supports all common language emulations
Integrates easily with all your applications - ESC/PageT Colour, ESC/Page, ESC/P2T, FX, IBM Mode I239X, Adobe PS3 and optional PCL5C or PCL6 (Colour).

Short summary description Epson AcuLaser C4200DNPC6 & 3 Years Warranty Colour 1200 x 1200 DPI A4:

Epson AcuLaser C4200DNPC6 & 3 Years Warranty, Laser, Colour, 1200 x 1200 DPI, A4, 35 ppm, Duplex printing

Long summary description Epson AcuLaser C4200DNPC6 & 3 Years Warranty Colour 1200 x 1200 DPI A4:

Epson AcuLaser C4200DNPC6 & 3 Years Warranty. Print technology: Laser, Colour. Duty cycle (monthly, A4): 90000 pages per month. Resolution (maximum): 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 35 ppm, Duplex printing. Display: LCD. Network ready

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.