ECS 945GZT-M V1.0 LGA 775 (Socket T) micro ATX

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17129
Info modified on:
04 Apr 2019, 07:44:38
Long product name ECS 945GZT-M V1.0 LGA 775 (Socket T) micro ATX:

945GZT-M V1.0 - supporting Intel Core™ 2 Duo/Pentium® D processor up to 800 MHZ FSB and GMA950 embedded/ VGA and PCI Express

Short summary description ECS 945GZT-M V1.0 LGA 775 (Socket T) micro ATX:

ECS 945GZT-M V1.0, Intel, LGA 775 (Socket T), 2 GB, 512 MB, micro ATX, 5.1 channels

Long summary description ECS 945GZT-M V1.0 LGA 775 (Socket T) micro ATX:

ECS 945GZT-M V1.0. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T). Maximum memory: 2 GB. Maximum graphics card memory: 512 MB. Motherboard form factor: micro ATX, Audio output channels: 5.1 channels, Power source type: ATX. BIOS type: AMI, BIOS memory size: 32 Mbit

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.