Durable logo

Durable 5607-05 Green, Transparent PVC Display panel

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10931
Info modified on:
07 Mar 2024, 15:34:52
Long product name Durable 5607-05 Green, Transparent PVC Display panel:

A4, PVC, green

Short summary description Durable 5607-05 Green, Transparent PVC Display panel:

Durable 5607-05, Display panel, Green, Transparent, PVC, 210 x 297 mm (A4), Green, 6 cm

Long summary description Durable 5607-05 Green, Transparent PVC Display panel:

Durable 5607-05. Product type: Display panel, Product colour: Green, Transparent, Disk material: PVC

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.