Digitus logo

Digitus DN-97645 rack accessory

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59173
Info modified on:
31 Mar 2024, 15:54:30
Bullet Points Digitus DN-97645 rack accessory:
  • - for fixed mounting on the four 483 mm (19“) profile rails
  • - sturdy, perforated steel sheet
  • - incl. fixing material
  • - 4-point fixing (front- and rear 19" profile rails)
Long product name Digitus DN-97645 rack accessory:

1U fixed shelf for 600 mm depth racks 43x483x358 mm, adjust. up tp 550 mm depth, black

Short summary description Digitus DN-97645 rack accessory:

Digitus DN-97645, Black, 50 kg, 1U, Turkey, 48,3 cm (19"), 482 mm

Long summary description Digitus DN-97645 rack accessory:

Digitus DN-97645. Product colour: Black, Maximum weight capacity: 50 kg, Rack capacity: 1U. Product dimensions (W x D x H): 48,3 cm (19"), Width: 482 mm, Height: 44,5 mm. Package width: 500 mm, Package depth: 375 mm, Package height: 55 mm

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.