DELL logo

DELL Latitude 5450 Intel Core Ultra 5 125U Laptop 35,6 cm (14") Full HD 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4756
Info modified on:
09 Sept 2024, 14:27:02
Short summary description DELL Latitude 5450 Intel Core Ultra 5 125U Laptop 35,6 cm (14") Full HD 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

DELL Latitude 5450, Intel Core Ultra 5, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 512 GB, Windows 11 Pro

Long summary description DELL Latitude 5450 Intel Core Ultra 5 125U Laptop 35,6 cm (14") Full HD 8 GB DDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro Grey:

DELL Latitude 5450. Product type: Laptop, Form factor: Clamshell. Processor type: Intel Core Ultra 5, Processor: 125U. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Graphics. Operating system software: Windows 11 Pro. Product colour: Grey. Weight: 1,4 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.