DELL logo

DELL Latitude 7340 Intel® Core™ i5 i5-1345U Laptop 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28487
Info modified on:
22 Jan 2025, 22:09:41
Short summary description DELL Latitude 7340 Intel® Core™ i5 i5-1345U Laptop 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Grey:

DELL Latitude 7340, Intel® Core™ i5, 33,8 cm (13.3"), 1920 x 1200 pixels, 16 GB, 512 GB, Windows 11 Pro

Long summary description DELL Latitude 7340 Intel® Core™ i5 i5-1345U Laptop 33,8 cm (13.3") Touchscreen Full HD 16 GB LPDDR5-SDRAM 512 GB SSD Wi-Fi 6E (802.11ax) Windows 11 Pro UK English Grey:

DELL Latitude 7340. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-1345U. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1200 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system software: Windows 11 Pro. Product colour: Grey

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.