dbramante1928 logo

dbramante1928 COS5HD000483 mobile phone case 12,9 cm (5.1") Folio Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14055
Info modified on:
07 Apr 2023, 12:29:01
End of life date:
13 Feb 2023
Warranty:
2 Years
Long product name dbramante1928 COS5HD000483 mobile phone case 12,9 cm (5.1") Folio Black:

Copenhagen - Galaxy S5 - Hunter dark

dbramante1928 COS5HD000483 mobile phone case 12,9 cm (5.1") Folio Black:

The Leather Wallet Folio Copenhagen, has an elegant, timeless design that protects your Galaxy S5
The wallet folds in a notebook style and fastens with a magnetic leather tab providing a sleek, slim and minimalistic look and feel
dbramante1928 produces pure leather products, respecting the core values of strength, durability, functionality and style.
Designed in Denmark, they are handcrafted by skilled craftsmen, using the best materials and the finest Indian Leather.

- Speaker holes on cover enable phone calls even with the wallet closed
- Snap case provides snug and secure fit
- Allows access to all ports and functionality
- Includes 2 credit card slot and a pocket for notes
- 2 year guarantee

Short summary description dbramante1928 COS5HD000483 mobile phone case 12,9 cm (5.1") Folio Black:

dbramante1928 COS5HD000483, Folio, Samsung, Galaxy S5, 12,9 cm (5.1"), Black

Long summary description dbramante1928 COS5HD000483 mobile phone case 12,9 cm (5.1") Folio Black:

dbramante1928 COS5HD000483. Case type: Folio, Brand compatibility: Samsung, Compatibility: Galaxy S5, Maximum screen size: 12,9 cm (5.1"), Surface coloration: Monochromatic, Product colour: Black, Desktop stand

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.