Dataflex logo

Dataflex 51.388 laptop stand Silver 45,7 cm (18")

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
101211
Info modified on:
19 Apr 2023, 15:05:32
Warranty:
2 Years
Long product name Dataflex 51.388 laptop stand Silver 45,7 cm (18"):

Addit notebook riser - adjustable 388, silver

Dataflex 51.388 laptop stand Silver 45,7 cm (18"):

A foldable, height adjustable notebook riser made of Hylite, a feather-light sandwich material composed of aluminium and PP-synthetics. Both strong and durable, this riser folds into a 6 mm thin package that weighs only 360 g. Includes a pouch that can also be used as a mouse mat.

- Suitable for notebooks up to 18"
- Raises a notebook to eye level
- Leaves all notebook ports and drives accessible
- 2 mm thick Hylite composite material
- Max. weight capacity 4 kg
- Comes with pouch which can also be used as a mouse mat
- Height adjustable from 151 - 211 mm in 4 steps: 37°, 41°, 50°, 55°, 58°
- Cut-outs for proper airflow to notebook's air intake
- Foldable into a small package just 6 mm thin and weighing 360 g
- Elegant folding mechanism

Short summary description Dataflex 51.388 laptop stand Silver 45,7 cm (18"):

Dataflex 51.388, Silver, Polypropylene (PP), Aluminium, 45,7 cm (18"), 4 kg, 151 - 211 mm, 0 - 58°

Long summary description Dataflex 51.388 laptop stand Silver 45,7 cm (18"):

Dataflex 51.388. Product colour: Silver, Disk material: Polypropylene (PP), Aluminium, Maximum notebook screen size compatibility: 45,7 cm (18"). Height adjustment range: 151 - 211 mm, Tilt angle range: 0 - 58°. Width: 238 mm, Depth: 246 mm, Weight: 360 g. Package width: 290 mm, Package depth: 312 mm, Package height: 15 mm. Dimensions (WxDxH): 252 x 240 x 165 mm

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.