Daisalux HYDRA LD 2N5 A + KES HYDRA emergency lamp

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1811
Info modified on:
17 May 2024, 15:35:13
Long product name Daisalux HYDRA LD 2N5 A + KES HYDRA emergency lamp:

HYDRA LD 2N5 A + KES HYDRA

Short summary description Daisalux HYDRA LD 2N5 A + KES HYDRA emergency lamp:

Daisalux HYDRA LD 2N5 A + KES HYDRA, Plastic, 230 lm, 220 - 230 V, 220 - 230 V, 50 - 60 Hz

Long summary description Daisalux HYDRA LD 2N5 A + KES HYDRA emergency lamp:

Daisalux HYDRA LD 2N5 A + KES HYDRA. Housing material: Plastic. Luminous flux (intensive mode): 230 lm. AC input voltage: 220 - 230 V, Input voltage: 220 - 230 V, AC input frequency: 50 - 60 Hz

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.