Crocs Classic Clog Male White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4884
Info modified on:
21 Mar 2024, 20:49:31
Bullet Points Crocs Classic Clog Male White:
  • - Ventilation ports add breathability and help water and debris drain away
  • - Water-friendly and buoyant; weighs only ounces
  • - Fully molded Crocs Croslite™ material for signature Crocs comfort
  • - Heel strap offers a secure fit
  • - Odor-resistant, easy to clean, and quick to dry
  • - Lightweight, non-marking soles
  • - Fit style: Roomy – generous in length and width
Long product name Crocs Classic Clog Male White:

Classic Clog, EU 42/43

Short summary description Crocs Classic Clog Male White:

Crocs Classic Clog, Male, Adult, White, Monochromatic, 42 - 43, Closed toe

Long summary description Crocs Classic Clog Male White:

Crocs Classic Clog. Gender: Male, Consumer life stage: Adult, Product main colour: White. Upper material: Ethylene-Vinyl Acetate (EVA), Outsole details: Croslite

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.