Corsair logo

Corsair Flash VoyagerTM, 2GB USB flash drive USB Type-A 2.0

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
8285
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Ten year
Long product name Corsair Flash VoyagerTM, 2GB USB flash drive USB Type-A 2.0:

Flash VoyagerTM USB 2.0 Drives, 2GB

Short summary description Corsair Flash VoyagerTM, 2GB USB flash drive USB Type-A 2.0:

Corsair Flash VoyagerTM, 2GB, 2 GB, USB Type-A, 2.0, 19 MB/s

Long summary description Corsair Flash VoyagerTM, 2GB USB flash drive USB Type-A 2.0:

Corsair Flash VoyagerTM, 2GB. Capacity: 2 GB, Device interface: USB Type-A, USB version: 2.0, Read speed, media: 19 MB/s, Write speed: 9 MB/s

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.