location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

CoreParts MBP1098 mobile phone spare part Battery Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CoreParts Check ‘CoreParts’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MBP1098
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MBP1098
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327214113
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘CoreParts’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CoreParts: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29861
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2020 12:09:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points CoreParts MBP1098 mobile phone spare part Battery Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Battery
  • - Lithium-Ion (Li-Ion)
  • - 1200 mAh
  • - Black
Warranty: 1 Year
Long product name CoreParts MBP1098 mobile phone spare part Battery Black :
The short editorial description of CoreParts MBP1098 mobile phone spare part Battery Black

3.7V, 1200mAh
More>>>
Short summary description CoreParts MBP1098 mobile phone spare part Battery Black:
This short summary of the CoreParts MBP1098 mobile phone spare part Battery Black data-sheet is auto-generated and uses the product title and the first six key specs.

CoreParts MBP1098, Battery, Black, Lithium-Ion (Li-Ion), 1200 mAh, 3,7 V, 52,2 mm

Long summary description CoreParts MBP1098 mobile phone spare part Battery Black:
This is an auto-generated long summary of CoreParts MBP1098 mobile phone spare part Battery Black based on the first three specs of the first five spec groups.

CoreParts MBP1098. Product type: Battery, Product colour: Black, Battery technology: Lithium-Ion (Li-Ion). Width: 52,2 mm, Height: 6,58 mm, Depth: 37 mm. Dimensions (WxDxH): 52,17 x 37,01 x 6,58 mm, Compatible products: - Compaq/HP iPAQ: 100, 110, 111, 112, 114, 116, RX4000, RX4200, RX4240, RX4500, RX4540, RX4545