Cooler Master logo

Cooler Master MasterBox MB511 RGB Midi Tower Black

Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97669
Info modified on:
14 Mar 2024, 19:54:52
Bullet Points Cooler Master MasterBox MB511 RGB Midi Tower Black:
  • - Mesh Front Panel
  • - RGB LED Fans and Lighting Control
  • - Performance Intakes
  • - Edge-To-Edge Tempered Glass Side Panel
  • - Support for a Total of 6 Fans and Water Cooling
  • - Graphics Card Support Up to 410mm
Long product name Cooler Master MasterBox MB511 RGB Midi Tower Black:

MasterBox MB511 RGB, ATX/Micro-ATX/Mini-ITX, USB 3.0, Steel/Plastic/Tempered glass, Black

Short summary description Cooler Master MasterBox MB511 RGB Midi Tower Black:

Cooler Master MasterBox MB511 RGB, Midi Tower, PC, Black, ATX, micro ATX, Mini-ITX, Plastic, Steel, Tempered glass, Gaming

Long summary description Cooler Master MasterBox MB511 RGB Midi Tower Black:

Cooler Master MasterBox MB511 RGB. Form factor: Midi Tower, Type: PC, Product colour: Black. Power supply location: Bottom, Supported power supply form factors: ATX. Front fans installed: 3x 120 mm, Front fans diameters supported: 120,140 mm, Rear fans installed: 1x 120 mm. Supported HDD sizes: 2.5,3.5". Width: 217 mm, Depth: 496 mm, Height: 469 mm

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.