location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

CHERRY GENTIX BT mouse Gaming Ambidextrous Bluetooth Optical 2000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
CHERRY Check ‘CHERRY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GENTIX BT
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JW-7500-2 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4025112098857
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘CHERRY’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by CHERRY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75215
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Jul 2024 14:38:20
The date of the most recent change of the data-sheet in Icecat's system
Leaflet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points CHERRY GENTIX BT mouse Gaming Ambidextrous Bluetooth Optical 2000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - High-precision optical sensor
  • - Two-level adjustable resolution (1,000/2,000 dpi)
  • - Multi-device function for up to three end devices
  • - Perfect ergonomics for small and large hands
  • - 7 buttons and a scroll wheel
  • - Rubber-coated side sections for optimal grip
Long product name CHERRY GENTIX BT mouse Gaming Ambidextrous Bluetooth Optical 2000 DPI :
The short editorial description of CHERRY GENTIX BT mouse Gaming Ambidextrous Bluetooth Optical 2000 DPI

Bluetooth 5.0, 1000/2000 dpi, 7 buttons
More>>>
CHERRY GENTIX BT mouse Gaming Ambidextrous Bluetooth Optical 2000 DPI:
The official marketing text of CHERRY GENTIX BT mouse Gaming Ambidextrous Bluetooth Optical 2000 DPI as supplied by the manufacturer

The CHERRY GENTIX BT mouse is based on the GENTIX mouse, which has proven itself in practice millions of times over, and adds a convenient Bluetooth® function with multi-device capability.

Short summary description CHERRY GENTIX BT mouse Gaming Ambidextrous Bluetooth Optical 2000 DPI:
This short summary of the CHERRY GENTIX BT mouse Gaming Ambidextrous Bluetooth Optical 2000 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

CHERRY GENTIX BT, Ambidextrous, Optical, Bluetooth, 2000 DPI, Black

Long summary description CHERRY GENTIX BT mouse Gaming Ambidextrous Bluetooth Optical 2000 DPI:
This is an auto-generated long summary of CHERRY GENTIX BT mouse Gaming Ambidextrous Bluetooth Optical 2000 DPI based on the first three specs of the first five spec groups.

CHERRY GENTIX BT. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: Bluetooth, Movement resolution: 2000 DPI, Buttons type: Pressed buttons, Control panel: 7, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Mouse
Purpose *
Gaming
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
2000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Control panel *
7
Multi-device support
Yes
Bluetooth version
5.0
Certification
CE FCC China RoHS UKCA
Design
Form factor *
Ambidextrous
Ergonomic design
Yes
Product colour *
Black
Surface coloration
Monochromatic
Rubber grips
Yes
Power
Power source *
Batteries
Number of batteries supported
2
Battery type
AAA
Power consumption
5 mA
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Mac OS X 11.0 Big Sur, Mac OS X 12.0 Monterey, Mac OS X 13.0 Ventura
Mobile operating systems supported
Android, iOS
Other operating systems supported
ChromeOS
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Weight & dimensions
Width
70 mm
Depth
112 mm
Height
35 mm
Weight
75 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
78 mm
Package depth
140 mm
Package height
45 mm
Package weight
151 g
Packaging content
Batteries included
Yes
Pouch
Yes
User guide
Yes
Country Distributor
Nederland 5 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 4 distributor(s)
Österreich 2 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
United States 1 distributor(s)
México 1 distributor(s)